Vishay Intertechnology, Inc. Single Zener Diodes BZX55B9V1-TAP

Description
Zener Diode 9.1V 500mW ±2% Through Hole DO-35 (DO-204AH)
Request a Quote Datasheet
Description
Zener Diode 9.1V 500mW ±2% Through Hole DO-35 (DO-204AH)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - BZX55B9V1-TAPGITB-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX55B9V1-TAPGITB-ND
Single Zener Diodes BZX55B9V1-TAPGITB-ND
Zener Diode 9.1V 500mW ±2% Through Hole DO-35 (DO-204AH)

Zener Diode 9.1V 500mW ±2% Through Hole DO-35 (DO-204AH)

Buy Now Datasheet
Single Zener Diodes - BZX55B9V1-TAPGICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX55B9V1-TAPGICT-ND
Single Zener Diodes BZX55B9V1-TAPGICT-ND
Zener Diode 9.1V 500mW ±2% Through Hole DO-35 (DO-204AH)

Zener Diode 9.1V 500mW ±2% Through Hole DO-35 (DO-204AH)

Buy Now Datasheet
Zener Diode, 500Mw, 9.1V, Do-35; Zener Voltage Nom Vishay - 20H4163 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 500Mw, 9.1V, Do-35; Zener Voltage Nom Vishay
20H4163
Zener Diode, 500Mw, 9.1V, Do-35; Zener Voltage Nom Vishay 20H4163
ZENER DIODE, 500mW, 9.1V, DO-35; Zener Voltage Nom:9.1V; Power Dissipation:500mW; Diode Case Style:DO-35; No. of Pins:2Pins; Operating Temperature Max:-; Diode Mounting:Through Hole; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 500mW, 9.1V, DO-35; Zener Voltage Nom:9.1V; Power Dissipation:500mW; Diode Case Style:DO-35; No. of Pins:2Pins; Operating Temperature Max:-; Diode Mounting:Through Hole; Qualification:- RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
BZX55B9V1-TAP
Zener Diodes BZX55B9V1-TAP
Zener Diodes 9.1 Volt 0.5W 2%

Zener Diodes 9.1 Volt 0.5W 2%

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZX55B9V1-TAP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZX55B9V1-TAP
Discrete Semiconductor Products - Diodes - Zener BZX55B9V1-TAP
DIODE ZENER 9.1V 500MW DO35

DIODE ZENER 9.1V 500MW DO35

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number BZX55B9V1-TAPGITB-ND 20H4163 BZX55B9V1-TAP BZX55B9V1-TAP
Product Name Single Zener Diodes Zener Diode, 500Mw, 9.1V, Do-35; Zener Voltage Nom Vishay Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Tj -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F)
Package DO-35; DO-35 DO-35-2; DO-35 DO-35 (DO-204AH); DO-35
Pin Count 2
RoHS Compliant RoHS
PD 500 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - 1N4466 - Micross Components, Inc.
Specs
IR 0.3000 mA
View Details
Zener Diodes - 1219560 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; Sod-123
Pin Count 2
RoHS Compliant RoHS
View Details
Voltage regulator double diodes - BZB784-C9V1,115 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation; Protector
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
6 suppliers