Vishay Precision Group 8.2V 500mW Zener Diode BZX55B8V2-TR

Description
Diode Zener Single 8.2V 2% 500mW 2-Pin DO-35 T/R Product overview: BZX55B8V2-TR from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 8.2V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 8.2V, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX55B8V2-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Diode Zener Single 8.2V 2% 500mW 2-Pin DO-35 T/R Product overview: BZX55B8V2-TR from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 8.2V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 8.2V, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX55B8V2-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8.2V 500mW Zener Diode
287-BZX55B8V2-TR
8.2V 500mW Zener Diode 287-BZX55B8V2-TR
Diode Zener Single 8.2V 2% 500mW 2-Pin DO-35 T/R Product overview: BZX55B8V2-TR from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 8.2V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 8.2V, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX55B8V2-TR can be used for catalog matching and distributor lookup.

Diode Zener Single 8.2V 2% 500mW 2-Pin DO-35 T/R Product overview: BZX55B8V2-TR from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 8.2V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 8.2V, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX55B8V2-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - BZX55B8V2-TR - 1026420-BZX55B8V2-TR - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZX55B8V2-TR
1026420-BZX55B8V2-TR
Diodes - Zener - Single - BZX55B8V2-TR 1026420-BZX55B8V2-TR
Manufacturer: Vishay Win Source Part Number: 1026420-BZX55B8V2-TR Packaging: Reel - TR Mounting: Through Hole Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA Current - Reverse Leakage @ Vr: 100nA @ 6.2V Voltage - Zener (Nom) (Vz): 8.2V Impedance (Max) (Zzt): 7 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 175°C Case / Package: DO-35 Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Sufficient Quantity per package: 30k pcs

Manufacturer: Vishay
Win Source Part Number: 1026420-BZX55B8V2-TR
Packaging: Reel - TR
Mounting: Through Hole
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA
Current - Reverse Leakage @ Vr: 100nA @ 6.2V
Voltage - Zener (Nom) (Vz): 8.2V
Impedance (Max) (Zzt): 7 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 175°C
Case / Package: DO-35
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Sufficient
Quantity per package: 30k pcs

Buy Now Datasheet
Single Zener Diodes - 112-BZX55B8V2-TRCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZX55B8V2-TRCT-ND
Single Zener Diodes 112-BZX55B8V2-TRCT-ND
Zener Diode 8.2V 500mW Through Hole DO-35 (DO-204AH)

Zener Diode 8.2V 500mW Through Hole DO-35 (DO-204AH)

Buy Now Datasheet
Single Zener Diodes - 112-BZX55B8V2-TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZX55B8V2-TR-ND
Single Zener Diodes 112-BZX55B8V2-TR-ND
Zener Diode 8.2V 500mW Through Hole DO-35 (DO-204AH)

Zener Diode 8.2V 500mW Through Hole DO-35 (DO-204AH)

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
BZX55B8V2-TR
Zener Diodes BZX55B8V2-TR
Zener Diodes 8.2 Volt 0.5W 2%

Zener Diodes 8.2 Volt 0.5W 2%

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZX55B8V2-TR - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Zener
BZX55B8V2-TR
Discrete Semiconductor Products - Diodes - Zener BZX55B8V2-TR
DIODE ZENER 8.2V 500MW DO35

DIODE ZENER 8.2V 500MW DO35

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes
Product Number 287-BZX55B8V2-TR 1026420-BZX55B8V2-TR 112-BZX55B8V2-TRCT-ND BZX55B8V2-TR BZX55B8V2-TR
Product Name 8.2V 500mW Zener Diode Diodes - Zener - Single - BZX55B8V2-TR Single Zener Diodes Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Package Tape and Reel DO-35 DO-35-2; DO-35 DO-35 (DO-204AH); DO-35
RoHS Compliant RoHS
VZ 8.2 volts 8.2 volts 8.2 volts
ZZT 7 ohms 7 ohms 7 ohms
Unlock Full Specs
to access all available technical data