Zener Diode 8.2V 500mW ±2% Through Hole DO-35 (DO-204AH)
Zener Diode 8.2V 500mW ±2% Through Hole DO-35 (DO-204AH)
DIODE ZENER 8.2V 500MW DO35
Zener Diodes 8.2 Volt 0.5W 2%
ZENER DIODE, 500mW, 8.2V, DO-35; Zener Voltage Nom:8.2V; Power Dissipation:500mW; Diode Case Style:DO-35; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | BZX55B8V2-TAPGITB-ND | BZX55B8V2-TAP | BZX55B8V2-TAP | 20H4159 |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes | Zener Diode, 500Mw, 8.2V, Do-35; Zener Voltage Nom Vishay |
| Tj | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | ? to 175 C (? to 347 F) | |
| Life Cycle Stage | Active | |||
| Package | DO-35 (DO-204AH); DO-35 | DO-35-2; DO-35 | DO-35; DO-35 | |
| VZ | 8.2 volts | |||
| ZZT | 7 ohms |