Vishay Intertechnology, Inc. Single Zener Diodes BZX55B7V5-TAP

Description
Zener Diode 7.5V 500mW ±2% Through Hole DO-35 (DO-204AH)
Request a Quote Datasheet
Description
Zener Diode 7.5V 500mW ±2% Through Hole DO-35 (DO-204AH)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - BZX55B7V5-TAPGITB-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX55B7V5-TAPGITB-ND
Single Zener Diodes BZX55B7V5-TAPGITB-ND
Zener Diode 7.5V 500mW ±2% Through Hole DO-35 (DO-204AH)

Zener Diode 7.5V 500mW ±2% Through Hole DO-35 (DO-204AH)

Buy Now Datasheet
Single Zener Diodes - BZX55B7V5-TAPGICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX55B7V5-TAPGICT-ND
Single Zener Diodes BZX55B7V5-TAPGICT-ND
Zener Diode 7.5V 500mW ±2% Through Hole DO-35 (DO-204AH)

Zener Diode 7.5V 500mW ±2% Through Hole DO-35 (DO-204AH)

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
BZX55B7V5-TAP
Zener Diodes BZX55B7V5-TAP
Zener Diodes 7.5 Volt 0.5W 2%

Zener Diodes 7.5 Volt 0.5W 2%

Buy Now Datasheet
Diode, Zener, 500Mw, 7.5V, Do-204Ah; Zener Voltage Nom Vishay - 20H4155 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 500Mw, 7.5V, Do-204Ah; Zener Voltage Nom Vishay
20H4155
Diode, Zener, 500Mw, 7.5V, Do-204Ah; Zener Voltage Nom Vishay 20H4155
DIODE, ZENER, 500mW, 7.5V, DO-204AH; Zener Voltage Nom:7.5V; Power Dissipation:500mW; Diode Case Style:DO-204AH; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Qualification:- RoHS Compliant: Yes

DIODE, ZENER, 500mW, 7.5V, DO-204AH; Zener Voltage Nom:7.5V; Power Dissipation:500mW; Diode Case Style:DO-204AH; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Qualification:- RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - BZX55B7V5-TAP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZX55B7V5-TAP
Discrete Semiconductor Products - Diodes - Zener BZX55B7V5-TAP
DIODE ZENER 7.5V 500MW DO35

DIODE ZENER 7.5V 500MW DO35

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number BZX55B7V5-TAPGITB-ND BZX55B7V5-TAP 20H4155 BZX55B7V5-TAP
Product Name Single Zener Diodes Zener Diodes Diode, Zener, 500Mw, 7.5V, Do-204Ah; Zener Voltage Nom Vishay Discrete Semiconductor Products - Diodes - Zener
Tj -65 to 175 C (-85 to 347 F) ? to 175 C (? to 347 F) -65 to 175 C (-85 to 347 F)
Package DO-35-2; DO-35 DO-204AH DO-35 (DO-204AH); DO-35
Pin Count 2
RoHS Compliant RoHS
PD 500 milliwatts
Unlock Full Specs
to access all available technical data