Manufacturer: Vishay
Win Source Part Number: 913991-BZX55B6V8-TAP
Series: Automotive, AEC-Q101
Operating Temperature Range: -65°C ~ 175°C
Features: Zener Diode 6.8 V 500 mW ±2% Through Hole DO-35 (DO-204AH)
Package: DO-204AH, DO-35, Axial
Package: Cut Tape (CT), Tape & Box (TB)
Mounting: Through Hole
Family Name: BZX55B6V8
Categories: Discrete Semiconductor Products
Case / Package: DO-35 (DO-204AH)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 21 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: BZX55B6V8-TAPGITB, BZX55B6V8-TAPGICT, BZX55B6V8-TAP-ND
Zener Diodes 6.8 Volt 0.5W 2% Product overview: BZX55B6V8-TAP from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX55B6V8-TAP can be used for catalog matching and distributor lookup.
Zener Diode 6.8V 500mW ±2% Through Hole DO-35 (DO-204AH)
Zener Diode 6.8V 500mW ±2% Through Hole DO-35 (DO-204AH)
DIODE ZENER 6.8V 500MW DO35
Zener Diodes 6.8 Volt 0.5W 2%
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 913991-BZX55B6V8-TAP | 287-BZX55B6V8-TAP | BZX55B6V8-TAPGICT-ND | BZX55B6V8-TAP | BZX55B6V8-TAP |
| Product Name | Diodes - Zener - Single - BZX55B6V8-TAP | 0.5W Zener Diode | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes |
| Package | DO-35 (DO-204AH) | Tape and Reel | DO-35 (DO-204AH); DO-35 | DO-35-2; DO-35 | |
| Tj | -65 to 175 C (-85 to 347 F) | -65 C (-85 F) | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | |
| RoHS Compliant | RoHS | ||||
| VZ | 6.8 volts | 6.8 volts |