Vishay Intertechnology, Inc. Single Zener Diodes BZX55B6V2-TAP

Description
Zener Diode 6.2V 500mW ±2% Through Hole DO-35 (DO-204AH)
Request a Quote Datasheet
Description
Zener Diode 6.2V 500mW ±2% Through Hole DO-35 (DO-204AH)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - BZX55B6V2-TAPGITB-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX55B6V2-TAPGITB-ND
Single Zener Diodes BZX55B6V2-TAPGITB-ND
Zener Diode 6.2V 500mW ±2% Through Hole DO-35 (DO-204AH)

Zener Diode 6.2V 500mW ±2% Through Hole DO-35 (DO-204AH)

Buy Now Datasheet
Single Zener Diodes - BZX55B6V2-TAPGICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX55B6V2-TAPGICT-ND
Single Zener Diodes BZX55B6V2-TAPGICT-ND
Zener Diode 6.2V 500mW ±2% Through Hole DO-35 (DO-204AH)

Zener Diode 6.2V 500mW ±2% Through Hole DO-35 (DO-204AH)

Buy Now Datasheet
Singapore, Singapore
0.5W Zener Diode
287-BZX55B6V2-TAP
0.5W Zener Diode 287-BZX55B6V2-TAP
Zener Diodes 6.2 Volt 0.5W 2% Product overview: BZX55B6V2-TAP from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX55B6V2-TAP can be used for catalog matching and distributor lookup.

Zener Diodes 6.2 Volt 0.5W 2% Product overview: BZX55B6V2-TAP from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX55B6V2-TAP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - BZX55B6V2-TAP - 1026418-BZX55B6V2-TAP - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZX55B6V2-TAP
1026418-BZX55B6V2-TAP
Diodes - Zener - Single - BZX55B6V2-TAP 1026418-BZX55B6V2-TAP
Manufacturer: Vishay Win Source Part Number: 1026418-BZX55B6V2-TA P Packaging: AMMO PACKAGE Mounting: Through Hole Tolerance: ±2% Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA Current - Reverse Leakage @ Vr: 100nA @ 2V Voltage - Zener (Nom) (Vz): 6.2V Impedance (Max) (Zzt): 10 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 175°C Case / Package: DO-35 Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Sufficient Application Field: Used in Automotive, Power Management Quantity per package: 10k pcs

Manufacturer: Vishay
Win Source Part Number: 1026418-BZX55B6V2-TAP
Packaging: AMMO PACKAGE
Mounting: Through Hole
Tolerance: ±2%
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA
Current - Reverse Leakage @ Vr: 100nA @ 2V
Voltage - Zener (Nom) (Vz): 6.2V
Impedance (Max) (Zzt): 10 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 175°C
Case / Package: DO-35
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Automotive, Power Management
Quantity per package: 10k pcs

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZX55B6V2-TAP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZX55B6V2-TAP
Discrete Semiconductor Products - Diodes - Zener BZX55B6V2-TAP
DIODE ZENER 6.2V 500MW DO35

DIODE ZENER 6.2V 500MW DO35

Supplier's Site
Single Zener Diodes - BZX55B6V2-TAP - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
BZX55B6V2-TAP
Single Zener Diodes BZX55B6V2-TAP
DIODE ZENER 6.2V 500MW DO35

DIODE ZENER 6.2V 500MW DO35

Supplier's Site Datasheet
Diode, Zener, 500Mw, 6.2V, Do-204Ah; Zener Voltage Nom Vishay - 18M1854 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 500Mw, 6.2V, Do-204Ah; Zener Voltage Nom Vishay
18M1854
Diode, Zener, 500Mw, 6.2V, Do-204Ah; Zener Voltage Nom Vishay 18M1854
DIODE, ZENER, 500mW, 6.2V, DO-204AH; Zener Voltage Nom:6.2V; Power Dissipation:500mW; Diode Case Style:DO-204AH; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Qualification:- RoHS Compliant: Yes

DIODE, ZENER, 500mW, 6.2V, DO-204AH; Zener Voltage Nom:6.2V; Power Dissipation:500mW; Diode Case Style:DO-204AH; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Qualification:- RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
BZX55B6V2-TAP
Zener Diodes BZX55B6V2-TAP
Zener Diodes 6.2 Volt 0.5W 2%

Zener Diodes 6.2 Volt 0.5W 2%

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number BZX55B6V2-TAPGITB-ND 287-BZX55B6V2-TAP 1026418-BZX55B6V2-TAP BZX55B6V2-TAP BZX55B6V2-TAP 18M1854 BZX55B6V2-TAP
Product Name Single Zener Diodes 0.5W Zener Diode Diodes - Zener - Single - BZX55B6V2-TAP Discrete Semiconductor Products - Diodes - Zener Single Zener Diodes Diode, Zener, 500Mw, 6.2V, Do-204Ah; Zener Voltage Nom Vishay Zener Diodes
Tj -65 to 175 C (-85 to 347 F) -65 C (-85 F) -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F) ? to 175 C (? to 347 F)
Package Tape and Reel DO-35 DO-35 (DO-204AH); DO-35 DO-204AH, DO-35, Axial; DO-35 DO-204AH DO-35-2; DO-35
RoHS Compliant RoHS RoHS
VZ 6.2 volts 6.2 volts 6.2 volts 6.2 volts
ZZT 10 ohms 10 ohms 10 ohms 10 ohms
Unlock Full Specs
to access all available technical data