Zener Diode 68V 500mW ±2% Through Hole DO-35 (DO-204AH)
Zener Diodes 68 Volt 0.5W 2%
ZENER DIODE, 500mW, 69V, DO-35; Zener Voltage Nom:68V; Power Dissipation:500mW; Diode Case Style:DO-35; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Qualification:- RoHS Compliant: Yes
DIODE ZENER 68V 500MW DO35
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | BZX55B68-TAP-ND | BZX55B68-TAP | 20H4154 | BZX55B68-TAP |
| Product Name | Single Zener Diodes | Zener Diodes | Zener Diode, 500Mw, 69V, Do-35; Zener Voltage Nom Vishay | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -65 to 175 C (-85 to 347 F) | ? to 175 C (? to 347 F) | -65 to 175 C (-85 to 347 F) | |
| Package | DO-35-2; DO-35 | DO-35; DO-35 | DO-35 (DO-204AH); DO-35 | |
| Pin Count | 2 | |||
| RoHS Compliant | RoHS | |||
| PD | 500 milliwatts |