Zener Diode 62V 500mW ±2% Through Hole DO-35 (DO-204AH)
DIODE ZENER 62V 500MW DO35
Zener Diodes 62 Volt 0.5W 2%
ZENER DIODE, 500mW, 63V, DO-35, FULL REEL; Zener Voltage Nom:62V; Power Dissipation:500mW; Diode Case Style:DO-35; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Qualification:- RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 8128563P | 8128563 | BZX55B62-TR-ND | BZX55B62-TR | BZX55B62-TR | 20H4303 |
| Product Name | Zener Diodes | Zener Diodes | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes | Zener Diode, 500Mw, 63V, Do-35, Full Reel; Zener Voltage Nom Vishay |
| Package | SOD-27 | Do-35 | DO-35 (DO-204AH); DO-35 | DO-35-2; DO-35 | DO-35; DO-35 | |
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| Pin Count | 2 | 2 | ||||
| Tj | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | ? to 175 C (? to 347 F) | |||
| Life Cycle Stage | Active |