DIODE ZENER 47V 500MW DO204AH
Zener Diode 47V 500mW ±2% Through Hole DO-35 (DO-204AH)
ZENER DIODE, 500mW, 47.9V, DO-35; Diode Case Style:DO-35; Diode Type:Zener; Leaded Process Compatible:Yes; Mounting Type:Through Hole; No. of Pins:2; Operating Temperature Range:-; Package / Case:DO-35; Power Dissipation Pd:500mW RoHS Compliant: Yes
DIODE ZENER 47V 500MW DO35
Zener Diodes 47 Volt 0.5W 2%
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 112-BZX55B47-TRCT-ND | 20H4289 | BZX55B47-TR | BZX55B47-TR |
| Product Name | Single Zener Diodes | Zener Diode, 500Mw, 47.9V, Do-35; Diode Case Style Vishay | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes |
| Tj | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | ||
| Package | DO-35; DO-35 | DO-35 (DO-204AH); DO-35 | DO-35-2; DO-35 | |
| Pin Count | 2 | |||
| RoHS Compliant | RoHS | |||
| PD | 500 milliwatts |