Zener Diode 3.9V 500mW ±2% Through Hole DO-35 (DO-204AH)
DIODE ZENER 3.9V 500MW DO204AH
DIODE ZENER 3.9V 500MW DO35
Zener Diodes 3.9 Volt 0.5W 2%
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 112-BZX55B3V9-TR-ND | BZX55B3V9-TR | BZX55B3V9-TR |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes |
| Tj | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | |
| Life Cycle Stage | Active | ||
| Package | DO-35 (DO-204AH); DO-35 | DO-35-2; DO-35 |