Vishay Intertechnology, Inc. Single Zener Diodes BZX55B3V9-TAP

Description
Zener Diode 3.9V 500mW ±2% Through Hole DO-35 (DO-204AH)
Request a Quote Datasheet
Description
Zener Diode 3.9V 500mW ±2% Through Hole DO-35 (DO-204AH)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - BZX55B3V9-TAPGITB-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX55B3V9-TAPGITB-ND
Single Zener Diodes BZX55B3V9-TAPGITB-ND
Zener Diode 3.9V 500mW ±2% Through Hole DO-35 (DO-204AH)

Zener Diode 3.9V 500mW ±2% Through Hole DO-35 (DO-204AH)

Buy Now Datasheet
Single Zener Diodes - BZX55B3V9-TAPGICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX55B3V9-TAPGICT-ND
Single Zener Diodes BZX55B3V9-TAPGICT-ND
Zener Diode 3.9V 500mW ±2% Through Hole DO-35 (DO-204AH)

Zener Diode 3.9V 500mW ±2% Through Hole DO-35 (DO-204AH)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZX55B3V9-TAP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZX55B3V9-TAP
Discrete Semiconductor Products - Diodes - Zener BZX55B3V9-TAP
DIODE ZENER 3.9V 500MW DO35

DIODE ZENER 3.9V 500MW DO35

Supplier's Site
Zener Diode, 500Mw, 3.9V, Do-35; Zener Voltage Nom Vishay - 20H4275 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 500Mw, 3.9V, Do-35; Zener Voltage Nom Vishay
20H4275
Zener Diode, 500Mw, 3.9V, Do-35; Zener Voltage Nom Vishay 20H4275
ZENER DIODE, 500mW, 3.9V, DO-35; Zener Voltage Nom:3.9V; Power Dissipation:500mW; Diode Case Style:DO-35; No. of Pins:2Pins; Operating Temperature Max:-; Diode Mounting:Through Hole; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 500mW, 3.9V, DO-35; Zener Voltage Nom:3.9V; Power Dissipation:500mW; Diode Case Style:DO-35; No. of Pins:2Pins; Operating Temperature Max:-; Diode Mounting:Through Hole; Qualification:- RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
BZX55B3V9-TAP
Zener Diodes BZX55B3V9-TAP
Zener Diodes 3.9 Volt 0.5W 2%

Zener Diodes 3.9 Volt 0.5W 2%

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number BZX55B3V9-TAPGITB-ND BZX55B3V9-TAP 20H4275 BZX55B3V9-TAP
Product Name Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diode, 500Mw, 3.9V, Do-35; Zener Voltage Nom Vishay Zener Diodes
Tj -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F)
Life Cycle Stage Active
Package DO-35 (DO-204AH); DO-35 DO-35; DO-35 DO-35-2; DO-35
VZ 3.9 volts
ZZT 90 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1709028 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-523; Sod-523
Pin Count 2
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - HR1N4477 - Micross Components, Inc.
Specs
IR 0.0500 mA
View Details
Voltage regulator diodes - BZT52-C62J - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
8 suppliers