Vishay Intertechnology, Inc. Single Zener Diodes BZX55B3V6-TAP

Description
DIODE ZENER 3.6V 500MW DO204AH
Request a Quote Datasheet
Description
DIODE ZENER 3.6V 500MW DO204AH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 112-BZX55B3V6-TAPCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZX55B3V6-TAPCT-ND
Single Zener Diodes 112-BZX55B3V6-TAPCT-ND
DIODE ZENER 3.6V 500MW DO204AH

DIODE ZENER 3.6V 500MW DO204AH

Buy Now Datasheet
Single Zener Diodes - 112-BZX55B3V6-TAPTB-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZX55B3V6-TAPTB-ND
Single Zener Diodes 112-BZX55B3V6-TAPTB-ND
Zener Diode 3.6V 500mW ±2% Through Hole DO-35 (DO-204AH)

Zener Diode 3.6V 500mW ±2% Through Hole DO-35 (DO-204AH)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZX55B3V6-TAP - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Zener
BZX55B3V6-TAP
Discrete Semiconductor Products - Diodes - Zener BZX55B3V6-TAP
DIODE ZENER 3.6V 500MW DO35

DIODE ZENER 3.6V 500MW DO35

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
BZX55B3V6-TAP
Zener Diodes BZX55B3V6-TAP
Zener Diodes 3.6 Volt 0.5W 2%

Zener Diodes 3.6 Volt 0.5W 2%

Buy Now Datasheet
Zener Diode, 500Mw, 3.6V, Do-35; Zener Voltage Nom Vishay - 20H4120 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 500Mw, 3.6V, Do-35; Zener Voltage Nom Vishay
20H4120
Zener Diode, 500Mw, 3.6V, Do-35; Zener Voltage Nom Vishay 20H4120
ZENER DIODE, 500mW, 3.6V, DO-35; Zener Voltage Nom:3.6V; Power Dissipation:500mW; Diode Case Style:DO-35; No. of Pins:2Pins; Operating Temperature Max:-; Diode Mounting:Through Hole; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 500mW, 3.6V, DO-35; Zener Voltage Nom:3.6V; Power Dissipation:500mW; Diode Case Style:DO-35; No. of Pins:2Pins; Operating Temperature Max:-; Diode Mounting:Through Hole; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 112-BZX55B3V6-TAPCT-ND BZX55B3V6-TAP BZX55B3V6-TAP 20H4120
Product Name Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diodes Zener Diode, 500Mw, 3.6V, Do-35; Zener Voltage Nom Vishay
Tj -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F)
Life Cycle Stage Active
Package DO-35 (DO-204AH); DO-35 DO-35-2; DO-35 DO-35; DO-35
VZ 3.6 volts
ZZT 90 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator diodes - 1N4747A,113 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
View Details
4 suppliers
Zener Diodes - 1221226 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Sma
Pin Count 2
RoHS Compliant RoHS
View Details