Diode Zener Single3.3V 2% 500mW
Diode Zener Single3.3V 2% 500mW
Diode Zener Single3.3V 2% 500mW
Zener Diode 3.3V 500mW ±2% Through Hole DO-35 (DO-204AH)
DIODE ZENER 3.3V 500MW DO204AH
DIODE, ZENER, 500mW, 3.3V, DO-204AH, FULL REEL; Zener Voltage Nom:3.3V; Power Dissipation:500mW; Diode Case Style:DO-204AH; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Qualification:- RoHS Compliant: Yes
DIODE ZENER 3.3V 500MW DO35
Zener Diodes 3.3 Volt 0.5W 2%
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 8128541P | 8128541 | 112-BZX55B3V3-TR-ND | 35K7048 | BZX55B3V3-TR | BZX55B3V3-TR |
| Product Name | Zener Diodes | Zener Diodes | Single Zener Diodes | Diode, Zener, 500Mw, 3.3V, Do-204Ah, Full Reel; Zener Voltage Nom Vishay | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes |
| Package | SOD-27 | Do-35 | DO-204AH | DO-35 (DO-204AH); DO-35 | DO-35-2; DO-35 | |
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| Pin Count | 2 | 2 | ||||
| Tj | -65 to 175 C (-85 to 347 F) | ? to 175 C (? to 347 F) | -65 to 175 C (-85 to 347 F) | |||
| PD | 500 milliwatts |