Zener Diode 39V 500mW ±2% Through Hole DO-35 (DO-204AH)
DIODE ZENER 39V 500MW DO204AH
Zener Diodes 39 Volt 0.5W 2%
DIODE ZENER 39V 500MW DO35
ZENER DIODE, 500mW, 39.8V, DO-35; Zener Voltage Nom:39V; Power Dissipation:500mW; Diode Case Style:DO-35; No. of Pins:2Pins; Operating Temperature Max:-; Diode Mounting:Through Hole; Qualification:- RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 112-BZX55B39-TAPTB-ND | BZX55B39-TAP | BZX55B39-TAP | 20H4130 |
| Product Name | Single Zener Diodes | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diode, 500Mw, 39.8V, Do-35; Zener Voltage Nom Vishay |
| Tj | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | ||
| Package | DO-35-2; DO-35 | DO-35 (DO-204AH); DO-35 | DO-35; DO-35 | |
| Life Cycle Stage | Active | |||
| VZ | 39 volts | |||
| ZZT | 90 ohms |