Vishay Intertechnology, Inc. Single Zener Diodes BZX55B36-TR

Description
DIODE ZENER 36V 500MW DO204AH
Request a Quote Datasheet
Description
DIODE ZENER 36V 500MW DO204AH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 112-BZX55B36-TRCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZX55B36-TRCT-ND
Single Zener Diodes 112-BZX55B36-TRCT-ND
DIODE ZENER 36V 500MW DO204AH

DIODE ZENER 36V 500MW DO204AH

Buy Now Datasheet
Single Zener Diodes - 112-BZX55B36-TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZX55B36-TR-ND
Single Zener Diodes 112-BZX55B36-TR-ND
Zener Diode 36V 500mW ±2% Through Hole DO-35 (DO-204AH)

Zener Diode 36V 500mW ±2% Through Hole DO-35 (DO-204AH)

Buy Now Datasheet
Zener Diode, 500Mw, 36.7V, Do-35; Diode Case Style Vishay - 20H4281 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 500Mw, 36.7V, Do-35; Diode Case Style Vishay
20H4281
Zener Diode, 500Mw, 36.7V, Do-35; Diode Case Style Vishay 20H4281
ZENER DIODE, 500mW, 36.7V, DO-35; Diode Case Style:DO-35; Diode Type:Zener; Leaded Process Compatible:Yes; Mounting Type:Through Hole; No. of Pins:2; Operating Temperature Range:-; Package / Case:DO-35; Power Dissipation Pd:500mW RoHS Compliant: Yes

ZENER DIODE, 500mW, 36.7V, DO-35; Diode Case Style:DO-35; Diode Type:Zener; Leaded Process Compatible:Yes; Mounting Type:Through Hole; No. of Pins:2; Operating Temperature Range:-; Package / Case:DO-35; Power Dissipation Pd:500mW RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZX55B36-TR - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Zener
BZX55B36-TR
Discrete Semiconductor Products - Diodes - Zener BZX55B36-TR
DIODE ZENER 36V 500MW DO35

DIODE ZENER 36V 500MW DO35

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Diodes Zener Diodes Zener Diodes
Product Number 112-BZX55B36-TRCT-ND 20H4281 BZX55B36-TR
Product Name Single Zener Diodes Zener Diode, 500Mw, 36.7V, Do-35; Diode Case Style Vishay Discrete Semiconductor Products - Diodes - Zener
Tj -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F)
Package DO-35; DO-35 DO-35 (DO-204AH); DO-35
Pin Count 2
RoHS Compliant RoHS
PD 500 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1219477 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; Sod-123
Pin Count 2
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - 1N4491 - Micross Components, Inc.
Specs
IR 0.2500 mA
View Details
Dual Zener diodes - BZB84-C27,215 - Nexperia B.V.
Specs
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
6 suppliers