DIODE ZENER 33V 500MW DO204AH
Zener Diode 33V 500mW ±2% Through Hole DO-35 (DO-204AH)
DIODE ZENER 33V 500MW DO35
Zener Diodes 33 Volt 0.5W 2%
ZENER DIODE, 500mW, 33.6V, DO-35; Diode Case Style:DO-35; Diode Type:Zener; Leaded Process Compatible:Yes; Mounting Type:Through Hole; No. of Pins:2; Operating Temperature Range:-; Package / Case:DO-35; Power Dissipation Pd:500mW RoHS Compliant: Yes
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 112-BZX55B33-TAPCT-ND | BZX55B33-TAP | BZX55B33-TAP | 20H4125 |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes | Zener Diode, 500Mw, 33.6V, Do-35; Diode Case Style Vishay |
| Tj | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | ||
| Life Cycle Stage | Active | |||
| Package | DO-35 (DO-204AH); DO-35 | DO-35-2; DO-35 | DO-35; DO-35 | |
| VZ | 33 volts | |||
| ZZT | 80 ohms |