Vishay Intertechnology, Inc. Single Zener Diodes BZX55B30-TAP

Description
DIODE ZENER 30V 500MW DO204AH
Request a Quote Datasheet
Description
DIODE ZENER 30V 500MW DO204AH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 112-BZX55B30-TAPCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZX55B30-TAPCT-ND
Single Zener Diodes 112-BZX55B30-TAPCT-ND
DIODE ZENER 30V 500MW DO204AH

DIODE ZENER 30V 500MW DO204AH

Buy Now Datasheet
Single Zener Diodes - 112-BZX55B30-TAPTB-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZX55B30-TAPTB-ND
Single Zener Diodes 112-BZX55B30-TAPTB-ND
Zener Diode 30V 500mW ±2% Through Hole DO-35 (DO-204AH)

Zener Diode 30V 500mW ±2% Through Hole DO-35 (DO-204AH)

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
BZX55B30-TAP
Zener Diodes BZX55B30-TAP
Zener Diodes 30 Volt 0.5W 2%

Zener Diodes 30 Volt 0.5W 2%

Buy Now Datasheet
Zener Diode, 500Mw, 30.6V, Do-35; Diode Case Style Vishay - 20H4123 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 500Mw, 30.6V, Do-35; Diode Case Style Vishay
20H4123
Zener Diode, 500Mw, 30.6V, Do-35; Diode Case Style Vishay 20H4123
ZENER DIODE, 500mW, 30.6V, DO-35; Diode Case Style:DO-35; Diode Type:Zener; Leaded Process Compatible:Yes; Mounting Type:Through Hole; No. of Pins:2; Operating Temperature Range:-; Package / Case:DO-35 RoHS Compliant: Yes

ZENER DIODE, 500mW, 30.6V, DO-35; Diode Case Style:DO-35; Diode Type:Zener; Leaded Process Compatible:Yes; Mounting Type:Through Hole; No. of Pins:2; Operating Temperature Range:-; Package / Case:DO-35 RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZX55B30-TAP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZX55B30-TAP
Discrete Semiconductor Products - Diodes - Zener BZX55B30-TAP
DIODE ZENER 30V 500MW DO35

DIODE ZENER 30V 500MW DO35

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 112-BZX55B30-TAPCT-ND BZX55B30-TAP 20H4123 BZX55B30-TAP
Product Name Single Zener Diodes Zener Diodes Zener Diode, 500Mw, 30.6V, Do-35; Diode Case Style Vishay Discrete Semiconductor Products - Diodes - Zener
Tj -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F)
Package DO-35-2; DO-35 DO-35; DO-35 DO-35 (DO-204AH); DO-35
Pin Count 2
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator diodes - BZT52-B36X - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
6 suppliers
Zener Diodes - 1709035 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-523; Sod-523
Pin Count 2
RoHS Compliant RoHS
View Details