Diode Zener Single 27V 2% 500mW Automotive 2-Pin DO-35 Ammo Product overview: BZX55B27-TAP from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Zener, 27V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Automotive, Zener, 27V, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX55B27-TAP can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 1026406-BZX55B27-TAP
Packaging: AMMO PACKAGE
Mounting: Through Hole
Tolerance: ±2%
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA
Current - Reverse Leakage @ Vr: 100nA @ 20V
Voltage - Zener (Nom) (Vz): 27V
Impedance (Max) (Zzt): 80 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 175°C
Case / Package: DO-35
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Quantity per package: 30k pcs
Zener Diode 27V 500mW ±2% Through Hole DO-35 (DO-204AH)
DIODE ZENER 27V 500MW DO204AH
DIODE ZENER 27V 500MW DO35
Zener Diodes 27 Volt 0.5W 2%
ZENER DIODE, 500mW, 27.6V, DO-35; Diode Case Style:DO-35; Diode Type:Zener; Leaded Process Compatible:Yes; Mounting Type:Through Hole; No. of Pins:2; Operating Temperature Range:-; Package / Case:DO-35; Power Dissipation Pd:500mW RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 287-BZX55B27-TAP | 1026406-BZX55B27-TAP | 112-BZX55B27-TAPTB-ND | BZX55B27-TAP | BZX55B27-TAP | 20H4113 |
| Product Name | Automotive 27V 500mW Zener Diode | Diodes - Zener - Single - BZX55B27-TAP | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes | Zener Diode, 500Mw, 27.6V, Do-35; Diode Case Style Vishay |
| Package | Ammo Pack | DO-35 | DO-35 (DO-204AH); DO-35 | DO-35-2; DO-35 | DO-35; DO-35 | |
| RoHS Compliant | RoHS | RoHS | ||||
| VZ | 27 volts | 27 volts | 27 volts | |||
| ZZT | 80 ohms | 80 ohms | 80 ohms | |||
| PD | 500 milliwatts | 500 milliwatts | 500 milliwatts |