Zener Diode 20V 500mW ±2% Through Hole DO-35 (DO-204AH)
DIODE ZENER 20V 500MW DO204AH
Zener Diodes 20 Volt 0.5W 2% Product overview: BZX55B20-TAP from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX55B20-TAP can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 913990-BZX55B20-TAP
Series: Automotive, AEC-Q101
Operating Temperature Range: -65°C ~ 175°C
Features: Zener Diode 20 V 500 mW ±2% Through Hole DO-35 (DO-204AH)
Package: DO-204AH, DO-35, Axial
Package: Tape & Box (TB)
Mounting: Through Hole
Family Name: BZX55B20
Categories: Discrete Semiconductor Products
Case / Package: DO-35 (DO-204AH)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Quantity per package: 30000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 21 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Zener Diodes 20 Volt 0.5W 2%
DIODE ZENER 20V 500MW DO35
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 112-BZX55B20-TAPTB-ND | 287-BZX55B20-TAP | 913990-BZX55B20-TAP | BZX55B20-TAP | BZX55B20-TAP |
| Product Name | Single Zener Diodes | 0.5W Zener Diode | Diodes - Zener - Single - BZX55B20-TAP | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -65 to 175 C (-85 to 347 F) | -65 C (-85 F) | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | |
| Package | Tape and Reel | DO-35 (DO-204AH) | DO-35-2; DO-35 | DO-35 (DO-204AH); DO-35 | |
| RoHS Compliant | RoHS | ||||
| VZ | 20 volts | 20 volts |