Vishay Intertechnology, Inc. Single Zener Diodes BZX55B16-TAP

Description
Zener Diode 16V 500mW ±2% Through Hole DO-35 (DO-204AH)
Request a Quote Datasheet
Description
Zener Diode 16V 500mW ±2% Through Hole DO-35 (DO-204AH)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - BZX55B16-TAPGICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX55B16-TAPGICT-ND
Single Zener Diodes BZX55B16-TAPGICT-ND
Zener Diode 16V 500mW ±2% Through Hole DO-35 (DO-204AH)

Zener Diode 16V 500mW ±2% Through Hole DO-35 (DO-204AH)

Buy Now Datasheet
Single Zener Diodes - BZX55B16-TAPGITB-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX55B16-TAPGITB-ND
Single Zener Diodes BZX55B16-TAPGITB-ND
Zener Diode 16V 500mW ±2% Through Hole DO-35 (DO-204AH)

Zener Diode 16V 500mW ±2% Through Hole DO-35 (DO-204AH)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZX55B16-TAP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZX55B16-TAP
Discrete Semiconductor Products - Diodes - Zener BZX55B16-TAP
DIODE ZENER 16V 500MW DO35

DIODE ZENER 16V 500MW DO35

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
BZX55B16-TAP
Zener Diodes BZX55B16-TAP
Zener Diodes 16 Volt 0.5W 2%

Zener Diodes 16 Volt 0.5W 2%

Buy Now Datasheet
Zener Diode, 500Mw, 16V, Do-35; Zener Voltage Nom Vishay - 20H4099 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 500Mw, 16V, Do-35; Zener Voltage Nom Vishay
20H4099
Zener Diode, 500Mw, 16V, Do-35; Zener Voltage Nom Vishay 20H4099
ZENER DIODE, 500mW, 16V, DO-35; Zener Voltage Nom:16V; Power Dissipation:500mW; Diode Case Style:DO-35; No. of Pins:2Pins; Operating Temperature Max:-; Diode Mounting:Through Hole; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 500mW, 16V, DO-35; Zener Voltage Nom:16V; Power Dissipation:500mW; Diode Case Style:DO-35; No. of Pins:2Pins; Operating Temperature Max:-; Diode Mounting:Through Hole; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number BZX55B16-TAPGICT-ND BZX55B16-TAP BZX55B16-TAP 20H4099
Product Name Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diodes Zener Diode, 500Mw, 16V, Do-35; Zener Voltage Nom Vishay
Tj -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F)
Life Cycle Stage Active
Package DO-35 (DO-204AH); DO-35 DO-35-2; DO-35 DO-35; DO-35
VZ 16 volts
ZZT 40 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 7081848P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; SOT-23
RoHS Compliant RoHS
View Details
Dual Zener diodes - BZB84-B62,215 - Nexperia B.V.
Specs
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
4 suppliers
Voltage Regulator diode (Zener diode) - 1N4478 - Micross Components, Inc.
Specs
IR 0.0500 mA
View Details