Zener Diode 15V 500mW ±2% Through Hole DO-35 (DO-204AH)
DIODE ZENER 15V 500MW DO204AH
DIODE ZENER 15V 500MW DO35
ZENER DIODE, 500mW, 15.3V, DO-35, FULL REEL; Zener Voltage Nom:15V; Power Dissipation:500mW; Diode Case Style:DO-35; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Qualification:- RoHS Compliant: Yes
Zener Diodes 15 Volt 0.5W 2%
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 112-BZX55B15-TR-ND | BZX55B15-TR | 20H4097 | BZX55B15-TR |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diode, 500Mw, 15.3V, Do-35, Full Reel; Zener Voltage Nom Vishay | Zener Diodes |
| Tj | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | ? to 175 C (? to 347 F) | |
| Life Cycle Stage | Active | |||
| Package | DO-35 (DO-204AH); DO-35 | DO-35; DO-35 | DO-35-2; DO-35 | |
| VZ | 15 volts | |||
| ZZT | 30 ohms |