Vishay Intertechnology, Inc. Single Zener Diodes BZX55B11-TAP

Description
Zener Diode 11V 500mW ±2% Through Hole DO-35 (DO-204AH)
Request a Quote Datasheet
Description
Zener Diode 11V 500mW ±2% Through Hole DO-35 (DO-204AH)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - BZX55B11-TAPGITB-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX55B11-TAPGITB-ND
Single Zener Diodes BZX55B11-TAPGITB-ND
Zener Diode 11V 500mW ±2% Through Hole DO-35 (DO-204AH)

Zener Diode 11V 500mW ±2% Through Hole DO-35 (DO-204AH)

Buy Now Datasheet
Single Zener Diodes - BZX55B11-TAPGICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX55B11-TAPGICT-ND
Single Zener Diodes BZX55B11-TAPGICT-ND
Zener Diode 11V 500mW ±2% Through Hole DO-35 (DO-204AH)

Zener Diode 11V 500mW ±2% Through Hole DO-35 (DO-204AH)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZX55B11-TAP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZX55B11-TAP
Discrete Semiconductor Products - Diodes - Zener BZX55B11-TAP
DIODE ZENER 11V 500MW DO35

DIODE ZENER 11V 500MW DO35

Supplier's Site
Zener Diode, 500Mw, 11V, Do-35; Zener Voltage Nom Vishay - 20H4090 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 500Mw, 11V, Do-35; Zener Voltage Nom Vishay
20H4090
Zener Diode, 500Mw, 11V, Do-35; Zener Voltage Nom Vishay 20H4090
ZENER DIODE, 500mW, 11V, DO-35; Zener Voltage Nom:11V; Power Dissipation:500mW; Diode Case Style:DO-35; No. of Pins:2Pins; Operating Temperature Max:-; Diode Mounting:Through Hole; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 500mW, 11V, DO-35; Zener Voltage Nom:11V; Power Dissipation:500mW; Diode Case Style:DO-35; No. of Pins:2Pins; Operating Temperature Max:-; Diode Mounting:Through Hole; Qualification:- RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
BZX55B11-TAP
Zener Diodes BZX55B11-TAP
Zener Diodes 11 Volt 0.5W 2%

Zener Diodes 11 Volt 0.5W 2%

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number BZX55B11-TAPGITB-ND BZX55B11-TAP 20H4090 BZX55B11-TAP
Product Name Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diode, 500Mw, 11V, Do-35; Zener Voltage Nom Vishay Zener Diodes
Tj -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F)
Life Cycle Stage Active
Package DO-35 (DO-204AH); DO-35 DO-35; DO-35 DO-35-2; DO-35
VZ 11 volts
ZZT 20 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1697450 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; Sot-23
Pin Count 3
RoHS Compliant RoHS
View Details
Voltage regulator diodes - BZV49-C12,115 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 1 to 1.00E-3 volts
View Details
5 suppliers