Vishay Precision Group 0.5W Zener Diode BZX55B10-TAP

Description
Zener Diodes 10 Volt 0.5W 2% Product overview: BZX55B10-TAP from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX55B10-TAP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Zener Diodes 10 Volt 0.5W 2% Product overview: BZX55B10-TAP from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX55B10-TAP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.5W Zener Diode
287-BZX55B10-TAP
0.5W Zener Diode 287-BZX55B10-TAP
Zener Diodes 10 Volt 0.5W 2% Product overview: BZX55B10-TAP from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX55B10-TAP can be used for catalog matching and distributor lookup.

Zener Diodes 10 Volt 0.5W 2% Product overview: BZX55B10-TAP from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX55B10-TAP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - BZX55B10-TAPGITB-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX55B10-TAPGITB-ND
Single Zener Diodes BZX55B10-TAPGITB-ND
Zener Diode 10V 500mW ±2% Through Hole DO-35 (DO-204AH)

Zener Diode 10V 500mW ±2% Through Hole DO-35 (DO-204AH)

Buy Now Datasheet
Single Zener Diodes - BZX55B10-TAPGICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX55B10-TAPGICT-ND
Single Zener Diodes BZX55B10-TAPGICT-ND
Zener Diode 10V 500mW ±2% Through Hole DO-35 (DO-204AH)

Zener Diode 10V 500mW ±2% Through Hole DO-35 (DO-204AH)

Buy Now Datasheet
Diodes - Zener - Single - BZX55B10-TAP - 1026399-BZX55B10-TAP - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZX55B10-TAP
1026399-BZX55B10-TAP
Diodes - Zener - Single - BZX55B10-TAP 1026399-BZX55B10-TAP
Manufacturer: Vishay Win Source Part Number: 1026399-BZX55B10-TAP Packaging: AMMO PACKAGE Mounting: Through Hole Tolerance: ±2% Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA Current - Reverse Leakage @ Vr: 100nA @ 7.5V Voltage - Zener (Nom) (Vz): 10V Impedance (Max) (Zzt): 15 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 175°C Case / Package: DO-35 Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 10k pcs

Manufacturer: Vishay
Win Source Part Number: 1026399-BZX55B10-TAP
Packaging: AMMO PACKAGE
Mounting: Through Hole
Tolerance: ±2%
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA
Current - Reverse Leakage @ Vr: 100nA @ 7.5V
Voltage - Zener (Nom) (Vz): 10V
Impedance (Max) (Zzt): 15 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 175°C
Case / Package: DO-35
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Quantity per package: 10k pcs

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
BZX55B10-TAP
Zener Diodes BZX55B10-TAP
Zener Diodes 10 Volt 0.5W 2%

Zener Diodes 10 Volt 0.5W 2%

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZX55B10-TAP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZX55B10-TAP
Discrete Semiconductor Products - Diodes - Zener BZX55B10-TAP
DIODE ZENER 10V 500MW DO35

DIODE ZENER 10V 500MW DO35

Supplier's Site
Zener Diode, 500Mw, 10V, Do-35; Zener Voltage Nom Vishay - 20H4086 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 500Mw, 10V, Do-35; Zener Voltage Nom Vishay
20H4086
Zener Diode, 500Mw, 10V, Do-35; Zener Voltage Nom Vishay 20H4086
ZENER DIODE, 500mW, 10V, DO-35; Zener Voltage Nom:10V; Power Dissipation:500mW; Diode Case Style:DO-35; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 500mW, 10V, DO-35; Zener Voltage Nom:10V; Power Dissipation:500mW; Diode Case Style:DO-35; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-BZX55B10-TAP BZX55B10-TAPGITB-ND 1026399-BZX55B10-TAP BZX55B10-TAP BZX55B10-TAP 20H4086
Product Name 0.5W Zener Diode Single Zener Diodes Diodes - Zener - Single - BZX55B10-TAP Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diode, 500Mw, 10V, Do-35; Zener Voltage Nom Vishay
Package Ammo Pack DO-35 DO-35-2; DO-35 DO-35 (DO-204AH); DO-35 DO-35; DO-35
RoHS Compliant RoHS RoHS
VZ 10 volts 10 volts 10 volts
ZZT 15 ohms 15 ohms 15 ohms
PD 500 milliwatts 500 milliwatts 500 milliwatts
Unlock Full Specs
to access all available technical data