Zener Diode 5.1V 500mW ±1% Through Hole DO-35 (DO-204AH)
DIODE ZENER 5.1V 500MW DO35
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Diodes | Zener Diodes |
| Product Number | BZX55A5V1-TAP-ND | BZX55A5V1-TAP |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | 175 C (347 F) | 175 C (347 F) |
| Life Cycle Stage | Removed; Obsolete | |
| Package | DO-35 (DO-204AH); DO-35 |