DIODE ZENER 8.2V 200MW SOD323
DIODE ZENER 8.2V 200MW SOD323
ZENER DIODE, 8.2V, 0.2W, SOD-323 ROHS COMPLIANT: YES
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 112-BZX384C8V2-HG3-08CT-ND | 2330859 | 92AH8046 |
| Product Name | Single Zener Diodes | Zener Diodes | Zener Diode, 8.2V, 0.2W, Sod-323 Rohs Compliant Vishay |
| Tj | 150 C (302 F) |