Vishay Precision Group Single Zener Diodes BZX384C8V2-E3-08

Description
Zener Diode 8.2V 200mW ±5% Surface Mount SOD-323
Request a Quote Datasheet
Description
Zener Diode 8.2V 200mW ±5% Surface Mount SOD-323
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - BZX384C8V2-E3-08GITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX384C8V2-E3-08GITR-ND
Single Zener Diodes BZX384C8V2-E3-08GITR-ND
Zener Diode 8.2V 200mW ±5% Surface Mount SOD-323

Zener Diode 8.2V 200mW ±5% Surface Mount SOD-323

Buy Now Datasheet
Single Zener Diodes - BZX384C8V2-E3-08GIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX384C8V2-E3-08GIDKR-ND
Single Zener Diodes BZX384C8V2-E3-08GIDKR-ND
Zener Diode 8.2V 200mW ±5% Surface Mount SOD-323

Zener Diode 8.2V 200mW ±5% Surface Mount SOD-323

Buy Now Datasheet
Single Zener Diodes - BZX384C8V2-E3-08GICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX384C8V2-E3-08GICT-ND
Single Zener Diodes BZX384C8V2-E3-08GICT-ND
Zener Diode 8.2V 200mW ±5% Surface Mount SOD-323

Zener Diode 8.2V 200mW ±5% Surface Mount SOD-323

Buy Now Datasheet
8.2V 0.2W Zener Diode - 287-BZX384C8V2-E3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8.2V 0.2W Zener Diode
287-BZX384C8V2-E3-08
8.2V 0.2W Zener Diode 287-BZX384C8V2-E3-08
Zener Diode, 8.2V V(Z), 5%, 0.2W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: BZX384C8V2-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 8.2V, 0.2W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 8.2V, 0.2W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX384C8V2-E3-08 can be used for catalog matching and distributor lookup.

Zener Diode, 8.2V V(Z), 5%, 0.2W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: BZX384C8V2-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 8.2V, 0.2W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 8.2V, 0.2W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX384C8V2-E3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - BZX384C8V2-E3-08 - 718016-BZX384C8V2-E3-08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZX384C8V2-E3-08
718016-BZX384C8V2-E3-08
Diodes - Zener - Single - BZX384C8V2-E3-08 718016-BZX384C8V2-E3-08
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 718016-BZX384C8V2-E3 -08 Packaging: Reel Mounting Style: SMD Tolerance: ±5% Voltage - Zener (Nom) (Vz): 8.2V Categories: Discrete Semiconductor Products Supplier Device Package: SOD-323 Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: SC-76, SOD-323 Impedance (Maximum) (Zzt): 15 Ohms Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Maximum Power: 200mW Current - Reverse Leakage at Vr: 700nA at 5V

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 718016-BZX384C8V2-E3-08
Packaging: Reel
Mounting Style: SMD
Tolerance: ±5%
Voltage - Zener (Nom) (Vz): 8.2V
Categories: Discrete Semiconductor Products
Supplier Device Package: SOD-323
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: SC-76, SOD-323
Impedance (Maximum) (Zzt): 15 Ohms
Popularity: Low
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Maximum Power: 200mW
Current - Reverse Leakage at Vr: 700nA at 5V

Buy Now
Discrete Semiconductor Products - Diodes - Zener - BZX384C8V2-E3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZX384C8V2-E3-08
Discrete Semiconductor Products - Diodes - Zener BZX384C8V2-E3-08
DIODE ZENER 8.2V 200MW SOD323

DIODE ZENER 8.2V 200MW SOD323

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
BZX384C8V2-E3-08
Zener Diodes BZX384C8V2-E3-08
Zener Diodes 8.2 Volt 0.2W 5%

Zener Diodes 8.2 Volt 0.2W 5%

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number BZX384C8V2-E3-08GITR-ND 287-BZX384C8V2-E3-08 718016-BZX384C8V2-E3-08 BZX384C8V2-E3-08 BZX384C8V2-E3-08
Product Name Single Zener Diodes 8.2V 0.2W Zener Diode Diodes - Zener - Single - BZX384C8V2-E3-08 Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Tape and Reel SOD-323; SOD-323 SOD-323; SOD-323-2
RoHS Compliant RoHS
VZ 8.2 volts 8.2 volts 8.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 7384945P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; SOD-123
RoHS Compliant RoHS
View Details
Voltage regulator diodes - BZT52-C5V1J - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
7 suppliers