DIODE ZENER 6.8V 200MW SOD323
Zener Diodes 6.8 Volt 0.2W 5% AUTO
| Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Zener Diodes | Zener Diodes |
| Product Number | BZX384C6V8-HE3-18 | BZX384C6V8-HE3-18 |
| Product Name | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes |
| Life Cycle Stage | Active | |
| Package | SOD-323; SOD-323 | SOD-323; SOD-323-2 |
| VZ | 6.8 volts |