Vishay Intertechnology, Inc. 6.8V 15Ohm 200mW Zener Diode BZX384C6V8-GS08

Description
Zener Diode Single 6.8V 5% 15Ohm 200mW 2-Pin SOD-323 T/R Product overview: BZX384C6V8-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.8V, 15Ohm, 200mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.8V, 15Ohm, 200mW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-BZX384C6V8-GS08 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Zener Diode Single 6.8V 5% 15Ohm 200mW 2-Pin SOD-323 T/R Product overview: BZX384C6V8-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.8V, 15Ohm, 200mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.8V, 15Ohm, 200mW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-BZX384C6V8-GS08 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
6.8V 15Ohm 200mW Zener Diode - 295-BZX384C6V8-GS08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
6.8V 15Ohm 200mW Zener Diode
295-BZX384C6V8-GS08
6.8V 15Ohm 200mW Zener Diode 295-BZX384C6V8-GS08
Zener Diode Single 6.8V 5% 15Ohm 200mW 2-Pin SOD-323 T/R Product overview: BZX384C6V8-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.8V, 15Ohm, 200mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.8V, 15Ohm, 200mW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-BZX384C6V8-GS08 can be used for catalog matching and distributor lookup.

Zener Diode Single 6.8V 5% 15Ohm 200mW 2-Pin SOD-323 T/R Product overview: BZX384C6V8-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.8V, 15Ohm, 200mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.8V, 15Ohm, 200mW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-BZX384C6V8-GS08 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 238801-BZX384C6V8-GS08 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
238801-BZX384C6V8-GS08
Discrete Semiconductor Products 238801-BZX384C6V8-GS08
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 238801-BZX384C6V8-GS 08 Category: Discrete Semiconductor Products Family: Diodes - Zener - Single Family Name: BZX384C6V8 Alternative Parts (Cross-Reference): BZT52C6VSS; BZT52C6V8LS-TP; BZX384C6V8-G3-08; BZX384C6V8; Introduction Date: June 15, 2000 ECCN: EAR99 Estimated EOL Date: Not Applicable Halogen Free: Not Compliant Popularity: Low Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 238801-BZX384C6V8-GS08
Category: Discrete Semiconductor Products
Family: Diodes - Zener - Single
Family Name: BZX384C6V8
Alternative Parts (Cross-Reference): BZT52C6VSS; BZT52C6V8LS-TP; BZX384C6V8-G3-08; BZX384C6V8;
Introduction Date: June 15, 2000
ECCN: EAR99
Estimated EOL Date: Not Applicable
Halogen Free: Not Compliant
Popularity: Low
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Zener Diodes Zener Diodes
Product Number 295-BZX384C6V8-GS08 238801-BZX384C6V8-GS08
Product Name 6.8V 15Ohm 200mW Zener Diode Discrete Semiconductor Products
Unlock Full Specs
to access all available technical data