Vishay Precision Group Diodes - Zener - Single - BZX384C6V2-HE3-18 BZX384C6V2-HE3-18

Description
Manufacturer: Vishay Win Source Part Number: 851974-BZX384C6V2-HE 3-18 Series: Automotive, AEC-Q101 Features: Zener Diode 6.2 V 200 mW Package: Reel - TR Family Name: BZX384C6V2 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0050
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 851974-BZX384C6V2-HE 3-18 Series: Automotive, AEC-Q101 Features: Zener Diode 6.2 V 200 mW Package: Reel - TR Family Name: BZX384C6V2 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0050
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - BZX384C6V2-HE3-18 - 851974-BZX384C6V2-HE3-18 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZX384C6V2-HE3-18
851974-BZX384C6V2-HE3-18
Diodes - Zener - Single - BZX384C6V2-HE3-18 851974-BZX384C6V2-HE3-18
Manufacturer: Vishay Win Source Part Number: 851974-BZX384C6V2-HE 3-18 Series: Automotive, AEC-Q101 Features: Zener Diode 6.2 V 200 mW Package: Reel - TR Family Name: BZX384C6V2 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0050

Manufacturer: Vishay
Win Source Part Number: 851974-BZX384C6V2-HE3-18
Series: Automotive, AEC-Q101
Features: Zener Diode 6.2 V 200 mW
Package: Reel - TR
Family Name: BZX384C6V2
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050

Buy Now Datasheet
6.2V 0.2W Zener Diode - 287-BZX384C6V2-HE3-18 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
6.2V 0.2W Zener Diode
287-BZX384C6V2-HE3-18
6.2V 0.2W Zener Diode 287-BZX384C6V2-HE3-18
Zener Diode, 6.2V V(Z), 5%, 0.2W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: BZX384C6V2-HE3-18 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.2V, 0.2W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.2V, 0.2W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX384C6V2-HE3-1 8 can be used for catalog matching and distributor lookup.

Zener Diode, 6.2V V(Z), 5%, 0.2W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: BZX384C6V2-HE3-18 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.2V, 0.2W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.2V, 0.2W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX384C6V2-HE3-18 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
BZX384C6V2-HE3-18
Zener Diodes BZX384C6V2-HE3-18
Zener Diodes 6.2 Volt 0.2W 5% AUTO

Zener Diodes 6.2 Volt 0.2W 5% AUTO

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZX384C6V2-HE3-18 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZX384C6V2-HE3-18
Discrete Semiconductor Products - Diodes - Zener BZX384C6V2-HE3-18
DIODE ZENER 6.2V 200MW SOD323

DIODE ZENER 6.2V 200MW SOD323

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 851974-BZX384C6V2-HE3-18 287-BZX384C6V2-HE3-18 BZX384C6V2-HE3-18 BZX384C6V2-HE3-18
Product Name Diodes - Zener - Single - BZX384C6V2-HE3-18 6.2V 0.2W Zener Diode Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Package Tape and Reel SOD-323; SOD-323-2 SOD-323; SOD-323
RoHS Compliant RoHS
VZ 6.2 volts 6.2 volts
ZZT 10 ohms 10 ohms
Unlock Full Specs
to access all available technical data