Vishay Precision Group Diodes - Zener - Single - BZX384C6V2-E3-08 BZX384C6V2-E3-08

Description
Manufacturer: Vishay Win Source Part Number: 201857-BZX384C6V2-E3 -08 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Current - Reverse Leakage @ Vr: 3μA @ 4V Voltage - Zener (Nom) (Vz): 6.2V Impedance (Max) (Zzt): 10 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: SOD-323 Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 201857-BZX384C6V2-E3 -08 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Current - Reverse Leakage @ Vr: 3μA @ 4V Voltage - Zener (Nom) (Vz): 6.2V Impedance (Max) (Zzt): 10 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: SOD-323 Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - BZX384C6V2-E3-08 - 201857-BZX384C6V2-E3-08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZX384C6V2-E3-08
201857-BZX384C6V2-E3-08
Diodes - Zener - Single - BZX384C6V2-E3-08 201857-BZX384C6V2-E3-08
Manufacturer: Vishay Win Source Part Number: 201857-BZX384C6V2-E3 -08 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Current - Reverse Leakage @ Vr: 3μA @ 4V Voltage - Zener (Nom) (Vz): 6.2V Impedance (Max) (Zzt): 10 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: SOD-323 Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 201857-BZX384C6V2-E3-08
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Current - Reverse Leakage @ Vr: 3μA @ 4V
Voltage - Zener (Nom) (Vz): 6.2V
Impedance (Max) (Zzt): 10 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: SOD-323
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Zener Diodes - 112-BZX384C6V2-E3-08DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZX384C6V2-E3-08DKR-ND
Single Zener Diodes 112-BZX384C6V2-E3-08DKR-ND
Zener Diode 6.2V 200mW ±5% Surface Mount SOD-323

Zener Diode 6.2V 200mW ±5% Surface Mount SOD-323

Buy Now Datasheet
Single Zener Diodes - 112-BZX384C6V2-E3-08TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZX384C6V2-E3-08TR-ND
Single Zener Diodes 112-BZX384C6V2-E3-08TR-ND
Zener Diode 6.2V 200mW ±5% Surface Mount SOD-323

Zener Diode 6.2V 200mW ±5% Surface Mount SOD-323

Buy Now Datasheet
Single Zener Diodes - 112-BZX384C6V2-E3-08CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZX384C6V2-E3-08CT-ND
Single Zener Diodes 112-BZX384C6V2-E3-08CT-ND
Zener Diode 6.2V 200mW ±5% Surface Mount SOD-323

Zener Diode 6.2V 200mW ±5% Surface Mount SOD-323

Buy Now Datasheet
6.2V 0.2W Zener Diode - 287-BZX384C6V2-E3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
6.2V 0.2W Zener Diode
287-BZX384C6V2-E3-08
6.2V 0.2W Zener Diode 287-BZX384C6V2-E3-08
Zener Diode, 6.2V V(Z), 5%, 0.2W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: BZX384C6V2-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.2V, 0.2W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.2V, 0.2W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX384C6V2-E3-08 can be used for catalog matching and distributor lookup.

Zener Diode, 6.2V V(Z), 5%, 0.2W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: BZX384C6V2-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.2V, 0.2W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.2V, 0.2W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX384C6V2-E3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
BZX384C6V2-E3-08
Zener Diodes BZX384C6V2-E3-08
Zener Diodes 6.2 Volt 0.2W 5%

Zener Diodes 6.2 Volt 0.2W 5%

Buy Now Datasheet
Single Zener Diodes - BZX384C6V2-E3-08 - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
BZX384C6V2-E3-08
Single Zener Diodes BZX384C6V2-E3-08
DIODE ZENER 6.2V 200MW SOD323

DIODE ZENER 6.2V 200MW SOD323

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZX384C6V2-E3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZX384C6V2-E3-08
Discrete Semiconductor Products - Diodes - Zener BZX384C6V2-E3-08
DIODE ZENER 6.2V 200MW SOD323

DIODE ZENER 6.2V 200MW SOD323

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 201857-BZX384C6V2-E3-08 112-BZX384C6V2-E3-08DKR-ND 287-BZX384C6V2-E3-08 BZX384C6V2-E3-08 BZX384C6V2-E3-08 BZX384C6V2-E3-08
Product Name Diodes - Zener - Single - BZX384C6V2-E3-08 Single Zener Diodes 6.2V 0.2W Zener Diode Zener Diodes Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Life Cycle Stage Active Active
Package SOD-323; SOD-323 Tape and Reel SOD-323; SOD-323-2 SOD-323; SC-76, SOD-323; SC-76 SOD-323; SOD-323
VZ 6.2 volts 6.2 volts 6.2 volts 6.2 volts
ZZT 10 ohms 10 ohms 10 ohms 10 ohms
Unlock Full Specs
to access all available technical data