Vishay Precision Group 62V 0.2W Zener Diode BZX384C62-E3-18

Description
Zener Diode, 62V V(Z), 5%, 0.2W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: BZX384C62-E3-18 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 62V, 0.2W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 62V, 0.2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-BZX384C62-E3-18 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Zener Diode, 62V V(Z), 5%, 0.2W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: BZX384C62-E3-18 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 62V, 0.2W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 62V, 0.2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-BZX384C62-E3-18 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
62V 0.2W Zener Diode - 2086-BZX384C62-E3-18 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
62V 0.2W Zener Diode
2086-BZX384C62-E3-18
62V 0.2W Zener Diode 2086-BZX384C62-E3-18
Zener Diode, 62V V(Z), 5%, 0.2W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: BZX384C62-E3-18 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 62V, 0.2W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 62V, 0.2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-BZX384C62-E3-18 can be used for catalog matching and distributor lookup.

Zener Diode, 62V V(Z), 5%, 0.2W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: BZX384C62-E3-18 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 62V, 0.2W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 62V, 0.2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-BZX384C62-E3-18 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - BZX384C62-E3-18 - 114658-BZX384C62-E3-18 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZX384C62-E3-18
114658-BZX384C62-E3-18
Diodes - Zener - Single - BZX384C62-E3-18 114658-BZX384C62-E3-18
Manufacturer: Vishay Win Source Part Number: 114658-BZX384C62-E3- 18 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Current - Reverse Leakage @ Vr: 50nA @ 43.4V Voltage - Zener (Nom) (Vz): 62V Impedance (Max) (Zzt): 215 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: SOD-323 Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 114658-BZX384C62-E3-18
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Current - Reverse Leakage @ Vr: 50nA @ 43.4V
Voltage - Zener (Nom) (Vz): 62V
Impedance (Max) (Zzt): 215 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: SOD-323
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Zener Diodes - BZX384C62-E3-18-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX384C62-E3-18-ND
Single Zener Diodes BZX384C62-E3-18-ND
Zener Diode 62V 200mW ±5% Surface Mount SOD-323

Zener Diode 62V 200mW ±5% Surface Mount SOD-323

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
BZX384C62-E3-18
Zener Diodes BZX384C62-E3-18
Zener Diodes 62 Volt 0.2W 5%

Zener Diodes 62 Volt 0.2W 5%

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZX384C62-E3-18 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Zener
BZX384C62-E3-18
Discrete Semiconductor Products - Diodes - Zener BZX384C62-E3-18
DIODE ZENER 62V 200MW SOD323

DIODE ZENER 62V 200MW SOD323

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes
Product Number 2086-BZX384C62-E3-18 114658-BZX384C62-E3-18 BZX384C62-E3-18-ND BZX384C62-E3-18 BZX384C62-E3-18
Product Name 62V 0.2W Zener Diode Diodes - Zener - Single - BZX384C62-E3-18 Single Zener Diodes Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Package Tape and Reel SOD-323; SOD-323 SOD-323; SOD-323-2 SOD-323; SOD-323
RoHS Compliant RoHS
VZ 62 volts 62 volts 62 volts
ZZT 215 ohms 215 ohms 215 ohms
Unlock Full Specs
to access all available technical data