Vishay Intertechnology, Inc. 5.6V 0.2W Zener Diode BZX384C5V6-GS08

Description
Zener Diode, 5.6V V(Z), 5%, 0.2W, Product overview: BZX384C5V6-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.6V, 0.2W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.6V, 0.2W, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-BZX384C5V6-GS08 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Zener Diode, 5.6V V(Z), 5%, 0.2W, Product overview: BZX384C5V6-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.6V, 0.2W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.6V, 0.2W, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-BZX384C5V6-GS08 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5.6V 0.2W Zener Diode
295-BZX384C5V6-GS08
5.6V 0.2W Zener Diode 295-BZX384C5V6-GS08
Zener Diode, 5.6V V(Z), 5%, 0.2W, Product overview: BZX384C5V6-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.6V, 0.2W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.6V, 0.2W, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-BZX384C5V6-GS08 can be used for catalog matching and distributor lookup.

Zener Diode, 5.6V V(Z), 5%, 0.2W, Product overview: BZX384C5V6-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.6V, 0.2W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.6V, 0.2W, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-BZX384C5V6-GS08 can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes - Zener - Single - BZX384C5V6-GS08 - 1050358-BZX384C5V6-GS08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZX384C5V6-GS08
1050358-BZX384C5V6-GS08
Diodes - Zener - Single - BZX384C5V6-GS08 1050358-BZX384C5V6-GS08
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1050358-BZX384C5V6-G S08 Packaging: Tape & Reel Zener Voltage: 5.6 V Number of Pins: 2 Categories: Diodes - Zener - Single Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -65 °C Element Configuration: Single Max Reverse Leakage Current: 1 µA Max Power Dissipation: 200 mW

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1050358-BZX384C5V6-GS08
Packaging: Tape & Reel
Zener Voltage: 5.6 V
Number of Pins: 2
Categories: Diodes - Zener - Single
Popularity: Low
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -65 °C
Element Configuration: Single
Max Reverse Leakage Current: 1 µA
Max Power Dissipation: 200 mW

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Zener Diodes Zener Diodes
Product Number 295-BZX384C5V6-GS08 1050358-BZX384C5V6-GS08
Product Name 5.6V 0.2W Zener Diode Diodes - Zener - Single - BZX384C5V6-GS08
Package Tape and Reel
RoHS Compliant RoHS RoHS
VZ 5.6 volts 5.6 volts
Unlock Full Specs
to access all available technical data