Vishay Precision Group 5.1V 0.2W Zener Diode BZX384C5V1-G3-18

Description
Zener Diode, 5.1V V(Z), 5%, 0.2W, Silicon, Unidirectional, GREEN, PLASTIC PACKAGE-2 Product overview: BZX384C5V1-G3-18 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.1V, 0.2W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.1V, 0.2W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX384C5V1-G3-18 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Zener Diode, 5.1V V(Z), 5%, 0.2W, Silicon, Unidirectional, GREEN, PLASTIC PACKAGE-2 Product overview: BZX384C5V1-G3-18 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.1V, 0.2W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.1V, 0.2W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX384C5V1-G3-18 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5.1V 0.2W Zener Diode - 287-BZX384C5V1-G3-18 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5.1V 0.2W Zener Diode
287-BZX384C5V1-G3-18
5.1V 0.2W Zener Diode 287-BZX384C5V1-G3-18
Zener Diode, 5.1V V(Z), 5%, 0.2W, Silicon, Unidirectional, GREEN, PLASTIC PACKAGE-2 Product overview: BZX384C5V1-G3-18 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.1V, 0.2W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.1V, 0.2W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX384C5V1-G3-18 can be used for catalog matching and distributor lookup.

Zener Diode, 5.1V V(Z), 5%, 0.2W, Silicon, Unidirectional, GREEN, PLASTIC PACKAGE-2 Product overview: BZX384C5V1-G3-18 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.1V, 0.2W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.1V, 0.2W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX384C5V1-G3-18 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single - 1029195-BZX384C5V1-G3-18 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1029195-BZX384C5V1-G3-18
Discrete Semiconductor Products - Diodes - Zener - Single 1029195-BZX384C5V1-G3-18
Win Source Part Number: 1029195-BZX384C5V1-G 3-18 Category: Discrete Semiconductor Products>Diodes - Zener - Single Series: BZX384-G Package: Tape & Reel Standard Package: 10,000 Mounting: SMD (SMT) Tolerance: ±5% Power - Max: 200 mW Current - Reverse Leakage @ Vr: 2 µA @ 2 V Voltage - Zener (Nom) (Vz): 5.1 V Impedance (Max) (Zzt): 60 Ohms Package / Case: SC-76, SOD-323 Supplier Device Package: SOD-323 Temperature Range - Operating: -55°C ~ 150°C Alternative Parts (Cross-Reference): DDZ9690S-7; MMSZ5231BS-7-F; DDZ9689S-7; BZX384C4V7-E3-08; BZX384C3V6-E3-08; BZX384C4V7-E3-18; ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Vishay General Semiconductor - Diodes Division Other Names: BZX384C5V1-G3-18GIDK R,BZX384C5V1-G3-18GI TR,BZX384C5V1-G3-18- ND,BZX384C5V1-G3-18G ICT Base Product Number: BZX384C5V1

Win Source Part Number: 1029195-BZX384C5V1-G3-18
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Series: BZX384-G
Package: Tape & Reel
Standard Package: 10,000
Mounting: SMD (SMT)
Tolerance: ±5%
Power - Max: 200 mW
Current - Reverse Leakage @ Vr: 2 µA @ 2 V
Voltage - Zener (Nom) (Vz): 5.1 V
Impedance (Max) (Zzt): 60 Ohms
Package / Case: SC-76, SOD-323
Supplier Device Package: SOD-323
Temperature Range - Operating: -55°C ~ 150°C
Alternative Parts (Cross-Reference): DDZ9690S-7; MMSZ5231BS-7-F; DDZ9689S-7; BZX384C4V7-E3-08; BZX384C3V6-E3-08; BZX384C4V7-E3-18;
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: BZX384C5V1-G3-18GIDKR,BZX384C5V1-G3-18GITR,BZX384C5V1-G3-18-ND,BZX384C5V1-G3-18GICT
Base Product Number: BZX384C5V1

Buy Now Datasheet
Single Zener Diodes - BZX384C5V1-G3-18GITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX384C5V1-G3-18GITR-ND
Single Zener Diodes BZX384C5V1-G3-18GITR-ND
Zener Diode 5.1V 200mW ±5% Surface Mount SOD-323

Zener Diode 5.1V 200mW ±5% Surface Mount SOD-323

Buy Now Datasheet
Single Zener Diodes - BZX384C5V1-G3-18GICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX384C5V1-G3-18GICT-ND
Single Zener Diodes BZX384C5V1-G3-18GICT-ND
Zener Diode 5.1V 200mW ±5% Surface Mount SOD-323

Zener Diode 5.1V 200mW ±5% Surface Mount SOD-323

Buy Now Datasheet
Single Zener Diodes - BZX384C5V1-G3-18GIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX384C5V1-G3-18GIDKR-ND
Single Zener Diodes BZX384C5V1-G3-18GIDKR-ND
Zener Diode 5.1V 200mW ±5% Surface Mount SOD-323

Zener Diode 5.1V 200mW ±5% Surface Mount SOD-323

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
BZX384C5V1-G3-18
Zener Diodes BZX384C5V1-G3-18
Zener Diodes 5.1 Volt 0.2W 5%

Zener Diodes 5.1 Volt 0.2W 5%

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZX384C5V1-G3-18 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Zener
BZX384C5V1-G3-18
Discrete Semiconductor Products - Diodes - Zener BZX384C5V1-G3-18
DIODE ZENER 5.1V 200MW SOD323

DIODE ZENER 5.1V 200MW SOD323

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes
Product Number 287-BZX384C5V1-G3-18 1029195-BZX384C5V1-G3-18 BZX384C5V1-G3-18GITR-ND BZX384C5V1-G3-18 BZX384C5V1-G3-18
Product Name 5.1V 0.2W Zener Diode Discrete Semiconductor Products - Diodes - Zener - Single Single Zener Diodes Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Package Tape and Reel SOD-323; SC-76, SOD-323 SOD-323; SOD-323-2 SOD-323; SOD-323
RoHS Compliant RoHS
VZ 5.1 volts 5.1 volts 5.1 volts
ZZT 60 ohms 60 ohms 60 ohms
Unlock Full Specs
to access all available technical data