Vishay Precision Group Single Zener Diodes BZX384C5V1-E3-08

Description
Zener Diode 5.1V 200mW ±5% Surface Mount SOD-323
Request a Quote Datasheet
Description
Zener Diode 5.1V 200mW ±5% Surface Mount SOD-323
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 112-BZX384C5V1-E3-08DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZX384C5V1-E3-08DKR-ND
Single Zener Diodes 112-BZX384C5V1-E3-08DKR-ND
Zener Diode 5.1V 200mW ±5% Surface Mount SOD-323

Zener Diode 5.1V 200mW ±5% Surface Mount SOD-323

Buy Now Datasheet
Single Zener Diodes - 112-BZX384C5V1-E3-08TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZX384C5V1-E3-08TR-ND
Single Zener Diodes 112-BZX384C5V1-E3-08TR-ND
Zener Diode 5.1V 200mW ±5% Surface Mount SOD-323

Zener Diode 5.1V 200mW ±5% Surface Mount SOD-323

Buy Now Datasheet
Single Zener Diodes - 112-BZX384C5V1-E3-08CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZX384C5V1-E3-08CT-ND
Single Zener Diodes 112-BZX384C5V1-E3-08CT-ND
Zener Diode 5.1V 200mW ±5% Surface Mount SOD-323

Zener Diode 5.1V 200mW ±5% Surface Mount SOD-323

Buy Now Datasheet
5.1V 0.2W Zener Diode - 287-BZX384C5V1-E3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5.1V 0.2W Zener Diode
287-BZX384C5V1-E3-08
5.1V 0.2W Zener Diode 287-BZX384C5V1-E3-08
Zener Diode, 5.1V V(Z), 5%, 0.2W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: BZX384C5V1-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.1V, 0.2W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.1V, 0.2W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX384C5V1-E3-08 can be used for catalog matching and distributor lookup.

Zener Diode, 5.1V V(Z), 5%, 0.2W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: BZX384C5V1-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.1V, 0.2W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.1V, 0.2W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX384C5V1-E3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single - 1325517-BZX384C5V1-E3-08 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1325517-BZX384C5V1-E3-08
Discrete Semiconductor Products - Diodes - Zener - Single 1325517-BZX384C5V1-E3-08
Manufacturer: Vishay General Semiconductor - Diodes Division Win Source Part Number: 1325517-BZX384C5V1-E 3-08 Category: Discrete Semiconductor Products>Diodes - Zener - Single Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount Tolerance: ±5% Power - Max: 200 mW Current - Reverse Leakage @ Vr: 2 µA @ 2 V Voltage - Zener (Nom) (Vz): 5.1 V Impedance (Max) (Zzt): 60 Ohms Supplier Device Package: SOD-323 Temperature Range - Operating: -55°C ~ 150°C Case / Package: SC-76, SOD-323 ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: BZX384C5V1-E3-08GITR ,112-BZX384C5V1-E3-0 8CT,BZX384C5V1-E3-08 -ND,112-BZX384C5V1-E 3-08TR,BZX384C5V1-E3 -08GICT-ND,BZX384C5V 1-E3-08GICT,112-BZX3 84C5V1-E3-08DKR,BZX3 84C5V1-E3-08GITR-ND Base Product Number: BZX384C5V1 RoHS Status: ROHS3 Compliant

Manufacturer: Vishay General Semiconductor - Diodes Division
Win Source Part Number: 1325517-BZX384C5V1-E3-08
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
Tolerance: ±5%
Power - Max: 200 mW
Current - Reverse Leakage @ Vr: 2 µA @ 2 V
Voltage - Zener (Nom) (Vz): 5.1 V
Impedance (Max) (Zzt): 60 Ohms
Supplier Device Package: SOD-323
Temperature Range - Operating: -55°C ~ 150°C
Case / Package: SC-76, SOD-323
ECCN: EAR99
Fake Threat In the Open Market: 68
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: BZX384C5V1-E3-08GITR,112-BZX384C5V1-E3-08CT,BZX384C5V1-E3-08-ND,112-BZX384C5V1-E3-08TR,BZX384C5V1-E3-08GICT-ND,BZX384C5V1-E3-08GICT,112-BZX384C5V1-E3-08DKR,BZX384C5V1-E3-08GITR-ND
Base Product Number: BZX384C5V1
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZX384C5V1-E3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZX384C5V1-E3-08
Discrete Semiconductor Products - Diodes - Zener BZX384C5V1-E3-08
DIODE ZENER 5.1V 200MW SOD323

DIODE ZENER 5.1V 200MW SOD323

Supplier's Site
Single Zener Diodes - BZX384C5V1-E3-08 - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
BZX384C5V1-E3-08
Single Zener Diodes BZX384C5V1-E3-08
DIODE ZENER 5.1V 200MW SOD323

DIODE ZENER 5.1V 200MW SOD323

Supplier's Site Datasheet
Zener Diode, 0.2W, 5.1V, Sod-323; Zener Voltage Vz Typ Vishay - 06AC5912 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 0.2W, 5.1V, Sod-323; Zener Voltage Vz Typ Vishay
06AC5912
Zener Diode, 0.2W, 5.1V, Sod-323; Zener Voltage Vz Typ Vishay 06AC5912
ZENER DIODE, 0.2W, 5.1V, SOD-323; Zener Voltage Vz Typ:5.1V; Power Dissipation Pd:200mW; Diode Case Style:SOD-323; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:BZX384 Series; Automotive RoHS Compliant: Yes

ZENER DIODE, 0.2W, 5.1V, SOD-323; Zener Voltage Vz Typ:5.1V; Power Dissipation Pd:200mW; Diode Case Style:SOD-323; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:BZX384 Series; Automotive RoHS Compliant: Yes

Supplier's Site Datasheet
Zener Diode, 0.2W, 5.1V, Sod-323; Zener Voltage Vz Typ Vishay - 06AC5913 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 0.2W, 5.1V, Sod-323; Zener Voltage Vz Typ Vishay
06AC5913
Zener Diode, 0.2W, 5.1V, Sod-323; Zener Voltage Vz Typ Vishay 06AC5913
ZENER DIODE, 0.2W, 5.1V, SOD-323; Zener Voltage Vz Typ:5.1V; Power Dissipation Pd:200mW; Diode Case Style:SOD-323; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:BZX384 Series; Automotive RoHS Compliant: Yes

ZENER DIODE, 0.2W, 5.1V, SOD-323; Zener Voltage Vz Typ:5.1V; Power Dissipation Pd:200mW; Diode Case Style:SOD-323; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:BZX384 Series; Automotive RoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Zener, 5.1V, 200Mw, Sod-323-2, Full Reel; Zener Voltage Nom Vishay - 06X4385 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 5.1V, 200Mw, Sod-323-2, Full Reel; Zener Voltage Nom Vishay
06X4385
Diode, Zener, 5.1V, 200Mw, Sod-323-2, Full Reel; Zener Voltage Nom Vishay 06X4385
DIODE, ZENER, 5.1V, 200MW, SOD-323-2, FULL REEL; Zener Voltage Nom:5.1V; Power Dissipation:200mW; Diode Case Style:SOD-323; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:-; Qualification:- RoHS Compliant: Yes

DIODE, ZENER, 5.1V, 200MW, SOD-323-2, FULL REEL; Zener Voltage Nom:5.1V; Power Dissipation:200mW; Diode Case Style:SOD-323; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
BZX384C5V1-E3-08
Zener Diodes BZX384C5V1-E3-08
Zener Diodes 5.1 Volt 0.2W 5%

Zener Diodes 5.1 Volt 0.2W 5%

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 112-BZX384C5V1-E3-08DKR-ND 287-BZX384C5V1-E3-08 1325517-BZX384C5V1-E3-08 BZX384C5V1-E3-08 BZX384C5V1-E3-08 06AC5912 06X4385 BZX384C5V1-E3-08
Product Name Single Zener Diodes 5.1V 0.2W Zener Diode Discrete Semiconductor Products - Diodes - Zener - Single Discrete Semiconductor Products - Diodes - Zener Single Zener Diodes Zener Diode, 0.2W, 5.1V, Sod-323; Zener Voltage Vz Typ Vishay Diode, Zener, 5.1V, 200Mw, Sod-323-2, Full Reel; Zener Voltage Nom Vishay Zener Diodes
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) ? to 150 C (? to 302 F) ? to 150 C (? to 302 F)
Package Tape and Reel SOD-323; SC-76, SOD-323 SOD-323; SOD-323 SOD-323; SC-76, SOD-323; SC-76 SOD-323; SOD-323 SOD-323; SOD-323 SOD-323; SOD-323-2
RoHS Compliant RoHS RoHS RoHS RoHS
VZ 5.1 volts 5.1 volts 5.1 volts 5.1 volts 5.1 volts
ZZT 60 ohms 60 ohms 60 ohms 60 ohms
Unlock Full Specs
to access all available technical data