Vishay Precision Group Automotive 56V 200mW Zener Diode BZX384C56-HE3-18

Description
Diode Zener Single 56V 5% 200mW Automotive 2-Pin SOD-323 T/R Product overview: BZX384C56-HE3-18 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Zener, 56V, 200mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Automotive, Zener, 56V, 200mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX384C56-HE3-18 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Diode Zener Single 56V 5% 200mW Automotive 2-Pin SOD-323 T/R Product overview: BZX384C56-HE3-18 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Zener, 56V, 200mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Automotive, Zener, 56V, 200mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX384C56-HE3-18 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 56V 200mW Zener Diode - 287-BZX384C56-HE3-18 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 56V 200mW Zener Diode
287-BZX384C56-HE3-18
Automotive 56V 200mW Zener Diode 287-BZX384C56-HE3-18
Diode Zener Single 56V 5% 200mW Automotive 2-Pin SOD-323 T/R Product overview: BZX384C56-HE3-18 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Zener, 56V, 200mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Automotive, Zener, 56V, 200mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX384C56-HE3-18 can be used for catalog matching and distributor lookup.

Diode Zener Single 56V 5% 200mW Automotive 2-Pin SOD-323 T/R Product overview: BZX384C56-HE3-18 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Zener, 56V, 200mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Automotive, Zener, 56V, 200mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX384C56-HE3-18 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZX384C56-HE3-18 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Zener
BZX384C56-HE3-18
Discrete Semiconductor Products - Diodes - Zener BZX384C56-HE3-18
DIODE ZENER 56V 200MW SOD323

DIODE ZENER 56V 200MW SOD323

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
BZX384C56-HE3-18
Zener Diodes BZX384C56-HE3-18
Zener Diodes 56 Volt 0.2W 5% AUTO

Zener Diodes 56 Volt 0.2W 5% AUTO

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Zener Diodes Zener Diodes Zener Diodes
Product Number 287-BZX384C56-HE3-18 BZX384C56-HE3-18 BZX384C56-HE3-18
Product Name Automotive 56V 200mW Zener Diode Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Package Tape and Reel SOD-323; SOD-323 SOD-323; SOD-323-2
RoHS Compliant RoHS
VZ 56 volts 56 volts
ZZT 200 ohms 200 ohms
Unlock Full Specs
to access all available technical data