Vishay Precision Group Single Zener Diodes BZX384C4V7-E3-08

Description
Zener Diode 4.7V 200mW ±5% Surface Mount SOD-323
Request a Quote Datasheet
Description
Zener Diode 4.7V 200mW ±5% Surface Mount SOD-323
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - BZX384C4V7-E3-08GITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX384C4V7-E3-08GITR-ND
Single Zener Diodes BZX384C4V7-E3-08GITR-ND
Zener Diode 4.7V 200mW ±5% Surface Mount SOD-323

Zener Diode 4.7V 200mW ±5% Surface Mount SOD-323

Buy Now Datasheet
Single Zener Diodes - BZX384C4V7-E3-08GICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX384C4V7-E3-08GICT-ND
Single Zener Diodes BZX384C4V7-E3-08GICT-ND
Zener Diode 4.7V 200mW ±5% Surface Mount SOD-323

Zener Diode 4.7V 200mW ±5% Surface Mount SOD-323

Buy Now Datasheet
Single Zener Diodes - BZX384C4V7-E3-08GIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX384C4V7-E3-08GIDKR-ND
Single Zener Diodes BZX384C4V7-E3-08GIDKR-ND
Zener Diode 4.7V 200mW ±5% Surface Mount SOD-323

Zener Diode 4.7V 200mW ±5% Surface Mount SOD-323

Buy Now Datasheet
4.7V 0.2W Zener Diode - 287-BZX384C4V7-E3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4.7V 0.2W Zener Diode
287-BZX384C4V7-E3-08
4.7V 0.2W Zener Diode 287-BZX384C4V7-E3-08
Zener Diode, 4.7V V(Z), 5%, 0.2W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: BZX384C4V7-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 4.7V, 0.2W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 4.7V, 0.2W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX384C4V7-E3-08 can be used for catalog matching and distributor lookup.

Zener Diode, 4.7V V(Z), 5%, 0.2W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: BZX384C4V7-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 4.7V, 0.2W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 4.7V, 0.2W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX384C4V7-E3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
BZX384C4V7-E3-08
Zener Diodes BZX384C4V7-E3-08
Zener Diodes 4.7 Volt 0.2W 5%

Zener Diodes 4.7 Volt 0.2W 5%

Buy Now Datasheet
Zener Diode, 4.7V, 0.2W, Sod-323; Zener Voltage Nom Vishay - 06AC5910 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 4.7V, 0.2W, Sod-323; Zener Voltage Nom Vishay
06AC5910
Zener Diode, 4.7V, 0.2W, Sod-323; Zener Voltage Nom Vishay 06AC5910
ZENER DIODE, 4.7V, 0.2W, SOD-323; Zener Voltage Nom:4.7V; Power Dissipation:200mW; Diode Case Style:SOD-323; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:BZX384 Series RoHS Compliant: Yes

ZENER DIODE, 4.7V, 0.2W, SOD-323; Zener Voltage Nom:4.7V; Power Dissipation:200mW; Diode Case Style:SOD-323; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:BZX384 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Zener Diode, 0.2W, 4.7V, Sod-323; Zener Voltage Vz Typ Vishay - 06AC5911 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 0.2W, 4.7V, Sod-323; Zener Voltage Vz Typ Vishay
06AC5911
Zener Diode, 0.2W, 4.7V, Sod-323; Zener Voltage Vz Typ Vishay 06AC5911
ZENER DIODE, 0.2W, 4.7V, SOD-323; Zener Voltage Vz Typ:4.7V; Power Dissipation Pd:200mW; Diode Case Style:SOD-323; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:BZX384 Series; Automotive RoHS Compliant: Yes

ZENER DIODE, 0.2W, 4.7V, SOD-323; Zener Voltage Vz Typ:4.7V; Power Dissipation Pd:200mW; Diode Case Style:SOD-323; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:BZX384 Series; Automotive RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZX384C4V7-E3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZX384C4V7-E3-08
Discrete Semiconductor Products - Diodes - Zener BZX384C4V7-E3-08
DIODE ZENER 4.7V 200MW SOD323

DIODE ZENER 4.7V 200MW SOD323

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number BZX384C4V7-E3-08GITR-ND 287-BZX384C4V7-E3-08 BZX384C4V7-E3-08 06AC5910 06AC5911 BZX384C4V7-E3-08
Product Name Single Zener Diodes 4.7V 0.2W Zener Diode Zener Diodes Zener Diode, 4.7V, 0.2W, Sod-323; Zener Voltage Nom Vishay Zener Diode, 0.2W, 4.7V, Sod-323; Zener Voltage Vz Typ Vishay Discrete Semiconductor Products - Diodes - Zener
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F) ? to 150 C (? to 302 F) ? to 150 C (? to 302 F) -55 to 150 C (-67 to 302 F)
Package Tape and Reel SOD-323; SOD-323-2 SOD-323; SOD-323 SOD-323; SOD-323 SOD-323; SOD-323
RoHS Compliant RoHS RoHS RoHS
VZ 4.7 volts 4.7 volts 4.7 volts
ZZT 80 ohms 80 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1658839 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; Sod-123
Pin Count 2
RoHS Compliant RoHS
View Details
Voltage regulator diodes - BZT52-C51J - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
7 suppliers