Vishay Precision Group Discrete Semiconductor Products - Diodes - Zener - Single BZX384C4V3-E3-08

Description
Manufacturer: Vishay General Semiconductor - Diodes Division Win Source Part Number: 1324931-BZX384C4V3-E 3-08 Category: Discrete Semiconductor Products>Diodes - Zener - Single Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount Tolerance: ±5% Power - Max: 200 mW Current - Reverse Leakage @ Vr: 3 µA @ 1 V Voltage - Zener (Nom) (Vz): 4.3 V Impedance (Max) (Zzt): 90 Ohms Supplier Device Package: SOD-323 Temperature Range - Operating: -55°C ~ 150°C Case / Package: SC-76, SOD-323 ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: BZX384C4V3-E3-08GITR -ND,BZX384C4V3-E3-08 GICT,BZX384C4V3-E3-0 8GICT-ND,BZX384C4V3- E3-08-ND,112-BZX384C 4V3-E3-08CT,112-BZX3 84C4V3-E3-08TR,BZX38 4C4V3-E3-08GITR,112- BZX384C4V3-E3-08DKR Base Product Number: BZX384C4V3 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Vishay General Semiconductor - Diodes Division Win Source Part Number: 1324931-BZX384C4V3-E 3-08 Category: Discrete Semiconductor Products>Diodes - Zener - Single Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount Tolerance: ±5% Power - Max: 200 mW Current - Reverse Leakage @ Vr: 3 µA @ 1 V Voltage - Zener (Nom) (Vz): 4.3 V Impedance (Max) (Zzt): 90 Ohms Supplier Device Package: SOD-323 Temperature Range - Operating: -55°C ~ 150°C Case / Package: SC-76, SOD-323 ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: BZX384C4V3-E3-08GITR -ND,BZX384C4V3-E3-08 GICT,BZX384C4V3-E3-0 8GICT-ND,BZX384C4V3- E3-08-ND,112-BZX384C 4V3-E3-08CT,112-BZX3 84C4V3-E3-08TR,BZX38 4C4V3-E3-08GITR,112- BZX384C4V3-E3-08DKR Base Product Number: BZX384C4V3 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Zener - Single - 1324931-BZX384C4V3-E3-08 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1324931-BZX384C4V3-E3-08
Discrete Semiconductor Products - Diodes - Zener - Single 1324931-BZX384C4V3-E3-08
Manufacturer: Vishay General Semiconductor - Diodes Division Win Source Part Number: 1324931-BZX384C4V3-E 3-08 Category: Discrete Semiconductor Products>Diodes - Zener - Single Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount Tolerance: ±5% Power - Max: 200 mW Current - Reverse Leakage @ Vr: 3 µA @ 1 V Voltage - Zener (Nom) (Vz): 4.3 V Impedance (Max) (Zzt): 90 Ohms Supplier Device Package: SOD-323 Temperature Range - Operating: -55°C ~ 150°C Case / Package: SC-76, SOD-323 ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: BZX384C4V3-E3-08GITR -ND,BZX384C4V3-E3-08 GICT,BZX384C4V3-E3-0 8GICT-ND,BZX384C4V3- E3-08-ND,112-BZX384C 4V3-E3-08CT,112-BZX3 84C4V3-E3-08TR,BZX38 4C4V3-E3-08GITR,112- BZX384C4V3-E3-08DKR Base Product Number: BZX384C4V3 RoHS Status: ROHS3 Compliant

Manufacturer: Vishay General Semiconductor - Diodes Division
Win Source Part Number: 1324931-BZX384C4V3-E3-08
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
Tolerance: ±5%
Power - Max: 200 mW
Current - Reverse Leakage @ Vr: 3 µA @ 1 V
Voltage - Zener (Nom) (Vz): 4.3 V
Impedance (Max) (Zzt): 90 Ohms
Supplier Device Package: SOD-323
Temperature Range - Operating: -55°C ~ 150°C
Case / Package: SC-76, SOD-323
ECCN: EAR99
Fake Threat In the Open Market: 78
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: BZX384C4V3-E3-08GITR-ND,BZX384C4V3-E3-08GICT,BZX384C4V3-E3-08GICT-ND,BZX384C4V3-E3-08-ND,112-BZX384C4V3-E3-08CT,112-BZX384C4V3-E3-08TR,BZX384C4V3-E3-08GITR,112-BZX384C4V3-E3-08DKR
Base Product Number: BZX384C4V3
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
4.3V 0.2W Zener Diode - 287-BZX384C4V3-E3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4.3V 0.2W Zener Diode
287-BZX384C4V3-E3-08
4.3V 0.2W Zener Diode 287-BZX384C4V3-E3-08
Zener Diode, 4.3V V(Z), 5%, 0.2W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: BZX384C4V3-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 4.3V, 0.2W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 4.3V, 0.2W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX384C4V3-E3-08 can be used for catalog matching and distributor lookup.

Zener Diode, 4.3V V(Z), 5%, 0.2W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: BZX384C4V3-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 4.3V, 0.2W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 4.3V, 0.2W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX384C4V3-E3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - 112-BZX384C4V3-E3-08TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZX384C4V3-E3-08TR-ND
Single Zener Diodes 112-BZX384C4V3-E3-08TR-ND
Zener Diode 4.3V 200mW ±5% Surface Mount SOD-323

Zener Diode 4.3V 200mW ±5% Surface Mount SOD-323

Buy Now Datasheet
Single Zener Diodes - 112-BZX384C4V3-E3-08DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZX384C4V3-E3-08DKR-ND
Single Zener Diodes 112-BZX384C4V3-E3-08DKR-ND
Zener Diode 4.3V 200mW ±5% Surface Mount SOD-323

Zener Diode 4.3V 200mW ±5% Surface Mount SOD-323

Buy Now Datasheet
Single Zener Diodes - 112-BZX384C4V3-E3-08CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZX384C4V3-E3-08CT-ND
Single Zener Diodes 112-BZX384C4V3-E3-08CT-ND
Zener Diode 4.3V 200mW ±5% Surface Mount SOD-323

Zener Diode 4.3V 200mW ±5% Surface Mount SOD-323

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZX384C4V3-E3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZX384C4V3-E3-08
Discrete Semiconductor Products - Diodes - Zener BZX384C4V3-E3-08
DIODE ZENER 4.3V 200MW SOD323

DIODE ZENER 4.3V 200MW SOD323

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
BZX384C4V3-E3-08
Zener Diodes BZX384C4V3-E3-08
Zener Diodes 4.3 Volt 0.2W 5%

Zener Diodes 4.3 Volt 0.2W 5%

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes
Product Number 1324931-BZX384C4V3-E3-08 287-BZX384C4V3-E3-08 112-BZX384C4V3-E3-08TR-ND BZX384C4V3-E3-08 BZX384C4V3-E3-08
Product Name Discrete Semiconductor Products - Diodes - Zener - Single 4.3V 0.2W Zener Diode Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Package SOD-323; SC-76, SOD-323 Tape and Reel SOD-323; SOD-323 SOD-323; SOD-323-2
RoHS Compliant RoHS RoHS
VZ 4.3 volts 4.3 volts 4.3 volts
ZZT 90 ohms 90 ohms 90 ohms
Unlock Full Specs
to access all available technical data