Vishay Precision Group Diodes - Zener - Single - BZX384C3V9-E3-08 BZX384C3V9-E3-08

Description
Manufacturer: Vishay Win Source Part Number: 1026379-BZX384C3V9-E 3-08 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Current - Reverse Leakage @ Vr: 5μA @ 1V Voltage - Zener (Nom) (Vz): 3.9V Impedance (Max) (Zzt): 90 Ohm Family Name: BZX384C3V9 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: SOD-323 Maximum Power Dissipation: 200mW Alternative Parts (Cross-Reference): BZT52C3V9S; BZX384C3V9-TP; BZX384C3V9-HE3-18; ECCN: EAR99 Estimated EOL Date: 2023 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1026379-BZX384C3V9-E 3-08 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Current - Reverse Leakage @ Vr: 5μA @ 1V Voltage - Zener (Nom) (Vz): 3.9V Impedance (Max) (Zzt): 90 Ohm Family Name: BZX384C3V9 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: SOD-323 Maximum Power Dissipation: 200mW Alternative Parts (Cross-Reference): BZT52C3V9S; BZX384C3V9-TP; BZX384C3V9-HE3-18; ECCN: EAR99 Estimated EOL Date: 2023 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - BZX384C3V9-E3-08 - 1026379-BZX384C3V9-E3-08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZX384C3V9-E3-08
1026379-BZX384C3V9-E3-08
Diodes - Zener - Single - BZX384C3V9-E3-08 1026379-BZX384C3V9-E3-08
Manufacturer: Vishay Win Source Part Number: 1026379-BZX384C3V9-E 3-08 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Current - Reverse Leakage @ Vr: 5μA @ 1V Voltage - Zener (Nom) (Vz): 3.9V Impedance (Max) (Zzt): 90 Ohm Family Name: BZX384C3V9 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: SOD-323 Maximum Power Dissipation: 200mW Alternative Parts (Cross-Reference): BZT52C3V9S; BZX384C3V9-TP; BZX384C3V9-HE3-18; ECCN: EAR99 Estimated EOL Date: 2023 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1026379-BZX384C3V9-E3-08
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Current - Reverse Leakage @ Vr: 5μA @ 1V
Voltage - Zener (Nom) (Vz): 3.9V
Impedance (Max) (Zzt): 90 Ohm
Family Name: BZX384C3V9
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: SOD-323
Maximum Power Dissipation: 200mW
Alternative Parts (Cross-Reference): BZT52C3V9S; BZX384C3V9-TP; BZX384C3V9-HE3-18;
ECCN: EAR99
Estimated EOL Date: 2023
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
3.9V 0.2W Zener Diode - 287-BZX384C3V9-E3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.9V 0.2W Zener Diode
287-BZX384C3V9-E3-08
3.9V 0.2W Zener Diode 287-BZX384C3V9-E3-08
Zener Diode, 3.9V V(Z), 5%, 0.2W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: BZX384C3V9-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.9V, 0.2W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.9V, 0.2W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX384C3V9-E3-08 can be used for catalog matching and distributor lookup.

Zener Diode, 3.9V V(Z), 5%, 0.2W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: BZX384C3V9-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.9V, 0.2W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.9V, 0.2W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX384C3V9-E3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - 112-BZX384C3V9-E3-08TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZX384C3V9-E3-08TR-ND
Single Zener Diodes 112-BZX384C3V9-E3-08TR-ND
Zener Diode 3.9V 200mW ±5% Surface Mount SOD-323

Zener Diode 3.9V 200mW ±5% Surface Mount SOD-323

Buy Now Datasheet
Single Zener Diodes - 112-BZX384C3V9-E3-08CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZX384C3V9-E3-08CT-ND
Single Zener Diodes 112-BZX384C3V9-E3-08CT-ND
Zener Diode 3.9V 200mW ±5% Surface Mount SOD-323

Zener Diode 3.9V 200mW ±5% Surface Mount SOD-323

Buy Now Datasheet
Single Zener Diodes - 112-BZX384C3V9-E3-08DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZX384C3V9-E3-08DKR-ND
Single Zener Diodes 112-BZX384C3V9-E3-08DKR-ND
Zener Diode 3.9V 200mW ±5% Surface Mount SOD-323

Zener Diode 3.9V 200mW ±5% Surface Mount SOD-323

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
BZX384C3V9-E3-08
Zener Diodes BZX384C3V9-E3-08
Zener Diodes 3.9 Volt 0.2W 5%

Zener Diodes 3.9 Volt 0.2W 5%

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZX384C3V9-E3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZX384C3V9-E3-08
Discrete Semiconductor Products - Diodes - Zener BZX384C3V9-E3-08
DIODE ZENER 3.9V 200MW SOD323

DIODE ZENER 3.9V 200MW SOD323

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes
Product Number 1026379-BZX384C3V9-E3-08 287-BZX384C3V9-E3-08 112-BZX384C3V9-E3-08TR-ND BZX384C3V9-E3-08 BZX384C3V9-E3-08
Product Name Diodes - Zener - Single - BZX384C3V9-E3-08 3.9V 0.2W Zener Diode Single Zener Diodes Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Life Cycle Stage Active Active
Package SOD-323; SOD-323 Tape and Reel SOD-323; SOD-323-2 SOD-323; SOD-323
VZ 3.9 volts 3.9 volts 3.9 volts
ZZT 90 ohms 90 ohms 90 ohms
Unlock Full Specs
to access all available technical data