Diode Zener Single 3.6V 5% 200mW 2-Pin SOD-323 T/R Product overview: BZX384C3V6-G3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.6V, 200mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.6V, 200mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX384C3V6-G3-08
Zener Diode 3.6V 200mW ±5% Surface Mount SOD-323
Zener Diode 3.6V 200mW ±5% Surface Mount SOD-323
Zener Diode 3.6V 200mW ±5% Surface Mount SOD-323
DIODE ZENER 3.6V 200MW SOD323
Zener Diodes 3.6 Volt 0.2W 5%
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 287-BZX384C3V6-G3-08 | 112-BZX384C3V6-G3-08DKR-ND | BZX384C3V6-G3-08 | BZX384C3V6-G3-08 |
| Product Name | 3.6V 200mW Zener Diode | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes |
| Package | Tape and Reel | SOD-323; SOD-323 | SOD-323; SOD-323-2 | |
| RoHS Compliant | RoHS | |||
| VZ | 3.6 volts | 3.6 volts | ||
| ZZT | 90 ohms | 90 ohms |