Vishay Precision Group 3.6V 0.2W Zener Diode BZX384C3V6-E3-08

Description
Zener Diode, 3.6V V(Z), 5%, 0.2W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: BZX384C3V6-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.6V, 0.2W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.6V, 0.2W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX384C3V6-E3-08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Zener Diode, 3.6V V(Z), 5%, 0.2W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: BZX384C3V6-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.6V, 0.2W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.6V, 0.2W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX384C3V6-E3-08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.6V 0.2W Zener Diode - 287-BZX384C3V6-E3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.6V 0.2W Zener Diode
287-BZX384C3V6-E3-08
3.6V 0.2W Zener Diode 287-BZX384C3V6-E3-08
Zener Diode, 3.6V V(Z), 5%, 0.2W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: BZX384C3V6-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.6V, 0.2W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.6V, 0.2W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX384C3V6-E3-08 can be used for catalog matching and distributor lookup.

Zener Diode, 3.6V V(Z), 5%, 0.2W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: BZX384C3V6-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.6V, 0.2W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.6V, 0.2W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX384C3V6-E3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - BZX384C3V6-E3-08 - 201856-BZX384C3V6-E3-08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZX384C3V6-E3-08
201856-BZX384C3V6-E3-08
Diodes - Zener - Single - BZX384C3V6-E3-08 201856-BZX384C3V6-E3-08
Manufacturer: Vishay Win Source Part Number: 201856-BZX384C3V6-E3 -08 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Current - Reverse Leakage @ Vr: 5μA @ 1V Voltage - Zener (Nom) (Vz): 3.6V Impedance (Max) (Zzt): 90 Ohm Family Name: BZX384C3V6 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: SOD-323 Maximum Power Dissipation: 200mW Alternative Parts (Cross-Reference): BZX384C3V6-HE3-08; BZX384C3V6-HE3-18; MM3Z3V6C; BZT52C3V6S-13; ECCN: EAR99 Estimated EOL Date: 2026 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Application Field: Used in Industrial

Manufacturer: Vishay
Win Source Part Number: 201856-BZX384C3V6-E3-08
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Current - Reverse Leakage @ Vr: 5μA @ 1V
Voltage - Zener (Nom) (Vz): 3.6V
Impedance (Max) (Zzt): 90 Ohm
Family Name: BZX384C3V6
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: SOD-323
Maximum Power Dissipation: 200mW
Alternative Parts (Cross-Reference): BZX384C3V6-HE3-08; BZX384C3V6-HE3-18; MM3Z3V6C; BZT52C3V6S-13;
ECCN: EAR99
Estimated EOL Date: 2026
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial

Buy Now Datasheet
Single Zener Diodes - 112-BZX384C3V6-E3-08TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZX384C3V6-E3-08TR-ND
Single Zener Diodes 112-BZX384C3V6-E3-08TR-ND
Zener Diode 3.6V 200mW ±5% Surface Mount SOD-323

Zener Diode 3.6V 200mW ±5% Surface Mount SOD-323

Buy Now Datasheet
Single Zener Diodes - 112-BZX384C3V6-E3-08CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZX384C3V6-E3-08CT-ND
Single Zener Diodes 112-BZX384C3V6-E3-08CT-ND
Zener Diode 3.6V 200mW ±5% Surface Mount SOD-323

Zener Diode 3.6V 200mW ±5% Surface Mount SOD-323

Buy Now Datasheet
Single Zener Diodes - 112-BZX384C3V6-E3-08DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZX384C3V6-E3-08DKR-ND
Single Zener Diodes 112-BZX384C3V6-E3-08DKR-ND
Zener Diode 3.6V 200mW ±5% Surface Mount SOD-323

Zener Diode 3.6V 200mW ±5% Surface Mount SOD-323

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
BZX384C3V6-E3-08
Zener Diodes BZX384C3V6-E3-08
Zener Diodes 3.6 Volt 0.2W 5%

Zener Diodes 3.6 Volt 0.2W 5%

Buy Now Datasheet
Single Zener Diodes - BZX384C3V6-E3-08 - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
BZX384C3V6-E3-08
Single Zener Diodes BZX384C3V6-E3-08
DIODE ZENER 3.6V 200MW SOD323

DIODE ZENER 3.6V 200MW SOD323

Supplier's Site Datasheet
Zener Diode, 3.6V, 0.2W, Sod-323; Zener Voltage Vz Typ Vishay - 60AC3580 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 3.6V, 0.2W, Sod-323; Zener Voltage Vz Typ Vishay
60AC3580
Zener Diode, 3.6V, 0.2W, Sod-323; Zener Voltage Vz Typ Vishay 60AC3580
ZENER DIODE, 3.6V, 0.2W, SOD-323; Zener Voltage Vz Typ:3.6V; Power Dissipation Pd:200mW; Diode Case Style:SOD-323; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:BZX384 Series; Automotive RoHS Compliant: Yes

ZENER DIODE, 3.6V, 0.2W, SOD-323; Zener Voltage Vz Typ:3.6V; Power Dissipation Pd:200mW; Diode Case Style:SOD-323; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:BZX384 Series; Automotive RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZX384C3V6-E3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZX384C3V6-E3-08
Discrete Semiconductor Products - Diodes - Zener BZX384C3V6-E3-08
DIODE ZENER 3.6V 200MW SOD323

DIODE ZENER 3.6V 200MW SOD323

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-BZX384C3V6-E3-08 201856-BZX384C3V6-E3-08 112-BZX384C3V6-E3-08TR-ND BZX384C3V6-E3-08 BZX384C3V6-E3-08 60AC3580 BZX384C3V6-E3-08
Product Name 3.6V 0.2W Zener Diode Diodes - Zener - Single - BZX384C3V6-E3-08 Single Zener Diodes Zener Diodes Single Zener Diodes Zener Diode, 3.6V, 0.2W, Sod-323; Zener Voltage Vz Typ Vishay Discrete Semiconductor Products - Diodes - Zener
Package Tape and Reel SOD-323; SOD-323 SOD-323; SOD-323-2 SOD-323; SC-76, SOD-323; SC-76 SOD-323; SOD-323 SOD-323; SOD-323
RoHS Compliant RoHS RoHS
VZ 3.6 volts 3.6 volts 3.6 volts 3.6 volts 3.6 volts
ZZT 90 ohms 90 ohms 90 ohms 90 ohms
PD 200 milliwatts 200 milliwatts 200 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator double diodes - BZB784-C4V7,115 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation; Protector
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
6 suppliers
Zener Diodes - 1219491 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; Sod-123
Pin Count 2
RoHS Compliant RoHS
View Details