Vishay Precision Group Diodes - Zener - Single - BZX384C3V3-E3-08 BZX384C3V3-E3-08

Description
Manufacturer: Vishay Win Source Part Number: 1026375-BZX384C3V3-E 3-08 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Current - Reverse Leakage @ Vr: 5μA @ 1V Voltage - Zener (Nom) (Vz): 3.3V Impedance (Max) (Zzt): 95 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: SOD-323 Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1026375-BZX384C3V3-E 3-08 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Current - Reverse Leakage @ Vr: 5μA @ 1V Voltage - Zener (Nom) (Vz): 3.3V Impedance (Max) (Zzt): 95 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: SOD-323 Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - BZX384C3V3-E3-08 - 1026375-BZX384C3V3-E3-08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZX384C3V3-E3-08
1026375-BZX384C3V3-E3-08
Diodes - Zener - Single - BZX384C3V3-E3-08 1026375-BZX384C3V3-E3-08
Manufacturer: Vishay Win Source Part Number: 1026375-BZX384C3V3-E 3-08 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Current - Reverse Leakage @ Vr: 5μA @ 1V Voltage - Zener (Nom) (Vz): 3.3V Impedance (Max) (Zzt): 95 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: SOD-323 Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1026375-BZX384C3V3-E3-08
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Current - Reverse Leakage @ Vr: 5μA @ 1V
Voltage - Zener (Nom) (Vz): 3.3V
Impedance (Max) (Zzt): 95 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: SOD-323
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
3.3V 0.2W Zener Diode - 287-BZX384C3V3-E3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3V 0.2W Zener Diode
287-BZX384C3V3-E3-08
3.3V 0.2W Zener Diode 287-BZX384C3V3-E3-08
Zener Diode, 3.3V V(Z), 5%, 0.2W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: BZX384C3V3-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.3V, 0.2W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.3V, 0.2W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX384C3V3-E3-08 can be used for catalog matching and distributor lookup.

Zener Diode, 3.3V V(Z), 5%, 0.2W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: BZX384C3V3-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.3V, 0.2W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.3V, 0.2W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX384C3V3-E3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - BZX384C3V3-E3-08GIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX384C3V3-E3-08GIDKR-ND
Single Zener Diodes BZX384C3V3-E3-08GIDKR-ND
Zener Diode 3.3V 200mW ±5% Surface Mount SOD-323

Zener Diode 3.3V 200mW ±5% Surface Mount SOD-323

Buy Now Datasheet
Single Zener Diodes - BZX384C3V3-E3-08GICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX384C3V3-E3-08GICT-ND
Single Zener Diodes BZX384C3V3-E3-08GICT-ND
Zener Diode 3.3V 200mW ±5% Surface Mount SOD-323

Zener Diode 3.3V 200mW ±5% Surface Mount SOD-323

Buy Now Datasheet
Single Zener Diodes - BZX384C3V3-E3-08GITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX384C3V3-E3-08GITR-ND
Single Zener Diodes BZX384C3V3-E3-08GITR-ND
Zener Diode 3.3V 200mW ±5% Surface Mount SOD-323

Zener Diode 3.3V 200mW ±5% Surface Mount SOD-323

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
BZX384C3V3-E3-08
Zener Diodes BZX384C3V3-E3-08
Zener Diodes 3.3 Volt 0.2W 5%

Zener Diodes 3.3 Volt 0.2W 5%

Buy Now Datasheet
Zener Diode, 0.2W, 3.3V, Sod-323; Zener Voltage Vz Typ Vishay - 06AC5908 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 0.2W, 3.3V, Sod-323; Zener Voltage Vz Typ Vishay
06AC5908
Zener Diode, 0.2W, 3.3V, Sod-323; Zener Voltage Vz Typ Vishay 06AC5908
ZENER DIODE, 0.2W, 3.3V, SOD-323; Zener Voltage Vz Typ:3.3V; Power Dissipation Pd:200mW; Diode Case Style:SOD-323; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:BZX384 Series; Automotive RoHS Compliant: Yes

ZENER DIODE, 0.2W, 3.3V, SOD-323; Zener Voltage Vz Typ:3.3V; Power Dissipation Pd:200mW; Diode Case Style:SOD-323; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:BZX384 Series; Automotive RoHS Compliant: Yes

Supplier's Site Datasheet
Zener Diode, 0.2W, 3.3V, Sod-323; Zener Voltage Vz Typ Vishay - 06AC5909 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 0.2W, 3.3V, Sod-323; Zener Voltage Vz Typ Vishay
06AC5909
Zener Diode, 0.2W, 3.3V, Sod-323; Zener Voltage Vz Typ Vishay 06AC5909
ZENER DIODE, 0.2W, 3.3V, SOD-323; Zener Voltage Vz Typ:3.3V; Power Dissipation Pd:200mW; Diode Case Style:SOD-323; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:BZX384 Series; Automotive RoHS Compliant: Yes

ZENER DIODE, 0.2W, 3.3V, SOD-323; Zener Voltage Vz Typ:3.3V; Power Dissipation Pd:200mW; Diode Case Style:SOD-323; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:BZX384 Series; Automotive RoHS Compliant: Yes

Supplier's Site Datasheet
Single Zener Diodes - BZX384C3V3-E3-08 - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
BZX384C3V3-E3-08
Single Zener Diodes BZX384C3V3-E3-08
DIODE ZENER 3.3V 200MW SOD323

DIODE ZENER 3.3V 200MW SOD323

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZX384C3V3-E3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZX384C3V3-E3-08
Discrete Semiconductor Products - Diodes - Zener BZX384C3V3-E3-08
DIODE ZENER 3.3V 200MW SOD323

DIODE ZENER 3.3V 200MW SOD323

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 1026375-BZX384C3V3-E3-08 287-BZX384C3V3-E3-08 BZX384C3V3-E3-08GIDKR-ND BZX384C3V3-E3-08 06AC5908 BZX384C3V3-E3-08 BZX384C3V3-E3-08
Product Name Diodes - Zener - Single - BZX384C3V3-E3-08 3.3V 0.2W Zener Diode Single Zener Diodes Zener Diodes Zener Diode, 0.2W, 3.3V, Sod-323; Zener Voltage Vz Typ Vishay Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Life Cycle Stage Active Active
Package SOD-323; SOD-323 Tape and Reel SOD-323; SOD-323-2 SOD-323; SOD-323 SOD-323; SC-76, SOD-323; SC-76 SOD-323; SOD-323
VZ 3.3 volts 3.3 volts 3.3 volts 3.3 volts 3.3 volts
ZZT 95 ohms 95 ohms 95 ohms 95 ohms
PD 200 milliwatts 200 milliwatts 200 milliwatts
Unlock Full Specs
to access all available technical data