Vishay Precision Group Discrete Semiconductor Products - Diodes - Zener - Single BZX384C3V0-HE3-08

Description
Win Source Part Number: 960512-BZX384C3V0-HE 3-08 Category: Discrete Semiconductor Products>Diodes - Zener - Single Series: Automotive, AEC-Q101, BZX384 Package: Tape & Reel Standard Package: 15,000 Mounting: SMD (SMT) Tolerance: ±5% Power - Max: 200 mW Current - Reverse Leakage @ Vr: 10 µA @ 1 V Voltage - Zener (Nom) (Vz): 3 V Impedance (Max) (Zzt): 95 Ohms Package / Case: SC-76, SOD-323 Supplier Device Package: SOD-323 Temperature Range - Operating: -55°C ~ 150°C Alternative Parts (Cross-Reference): GDZ3V0B-E3-08; MMSZ5228BS-7-F; BZX384C2V4-E3-08; GDZ2V2B-E3-18; MMSZ5225BS-7-F; MMSZ5226BS-7-F; ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Vishay General Semiconductor - Diodes Division Other Names: 112-BZX384C3V0-HE3-0 8CT,BZX384C3V0-HE3-0 8-ND,112-BZX384C3V0- HE3-08DKR,112-BZX384 C3V0-HE3-08TR Base Product Number: BZX384C3V0
Request a Quote Datasheet
Description
Win Source Part Number: 960512-BZX384C3V0-HE 3-08 Category: Discrete Semiconductor Products>Diodes - Zener - Single Series: Automotive, AEC-Q101, BZX384 Package: Tape & Reel Standard Package: 15,000 Mounting: SMD (SMT) Tolerance: ±5% Power - Max: 200 mW Current - Reverse Leakage @ Vr: 10 µA @ 1 V Voltage - Zener (Nom) (Vz): 3 V Impedance (Max) (Zzt): 95 Ohms Package / Case: SC-76, SOD-323 Supplier Device Package: SOD-323 Temperature Range - Operating: -55°C ~ 150°C Alternative Parts (Cross-Reference): GDZ3V0B-E3-08; MMSZ5228BS-7-F; BZX384C2V4-E3-08; GDZ2V2B-E3-18; MMSZ5225BS-7-F; MMSZ5226BS-7-F; ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Vishay General Semiconductor - Diodes Division Other Names: 112-BZX384C3V0-HE3-0 8CT,BZX384C3V0-HE3-0 8-ND,112-BZX384C3V0- HE3-08DKR,112-BZX384 C3V0-HE3-08TR Base Product Number: BZX384C3V0
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Zener - Single - 960512-BZX384C3V0-HE3-08 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
960512-BZX384C3V0-HE3-08
Discrete Semiconductor Products - Diodes - Zener - Single 960512-BZX384C3V0-HE3-08
Win Source Part Number: 960512-BZX384C3V0-HE 3-08 Category: Discrete Semiconductor Products>Diodes - Zener - Single Series: Automotive, AEC-Q101, BZX384 Package: Tape & Reel Standard Package: 15,000 Mounting: SMD (SMT) Tolerance: ±5% Power - Max: 200 mW Current - Reverse Leakage @ Vr: 10 µA @ 1 V Voltage - Zener (Nom) (Vz): 3 V Impedance (Max) (Zzt): 95 Ohms Package / Case: SC-76, SOD-323 Supplier Device Package: SOD-323 Temperature Range - Operating: -55°C ~ 150°C Alternative Parts (Cross-Reference): GDZ3V0B-E3-08; MMSZ5228BS-7-F; BZX384C2V4-E3-08; GDZ2V2B-E3-18; MMSZ5225BS-7-F; MMSZ5226BS-7-F; ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Vishay General Semiconductor - Diodes Division Other Names: 112-BZX384C3V0-HE3-0 8CT,BZX384C3V0-HE3-0 8-ND,112-BZX384C3V0- HE3-08DKR,112-BZX384 C3V0-HE3-08TR Base Product Number: BZX384C3V0

Win Source Part Number: 960512-BZX384C3V0-HE3-08
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Series: Automotive, AEC-Q101, BZX384
Package: Tape & Reel
Standard Package: 15,000
Mounting: SMD (SMT)
Tolerance: ±5%
Power - Max: 200 mW
Current - Reverse Leakage @ Vr: 10 µA @ 1 V
Voltage - Zener (Nom) (Vz): 3 V
Impedance (Max) (Zzt): 95 Ohms
Package / Case: SC-76, SOD-323
Supplier Device Package: SOD-323
Temperature Range - Operating: -55°C ~ 150°C
Alternative Parts (Cross-Reference): GDZ3V0B-E3-08; MMSZ5228BS-7-F; BZX384C2V4-E3-08; GDZ2V2B-E3-18; MMSZ5225BS-7-F; MMSZ5226BS-7-F;
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: 112-BZX384C3V0-HE3-08CT,BZX384C3V0-HE3-08-ND,112-BZX384C3V0-HE3-08DKR,112-BZX384C3V0-HE3-08TR
Base Product Number: BZX384C3V0

Buy Now Datasheet
Single Zener Diodes - 112-BZX384C3V0-HE3-08TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZX384C3V0-HE3-08TR-ND
Single Zener Diodes 112-BZX384C3V0-HE3-08TR-ND
Zener Diode 3V 200mW ±5% Surface Mount SOD-323

Zener Diode 3V 200mW ±5% Surface Mount SOD-323

Buy Now Datasheet
Single Zener Diodes - 112-BZX384C3V0-HE3-08CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZX384C3V0-HE3-08CT-ND
Single Zener Diodes 112-BZX384C3V0-HE3-08CT-ND
DIODE ZENER 3V 200MW SOD323

DIODE ZENER 3V 200MW SOD323

Buy Now Datasheet
3V 0.2W Zener Diode - 287-BZX384C3V0-HE3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3V 0.2W Zener Diode
287-BZX384C3V0-HE3-08
3V 0.2W Zener Diode 287-BZX384C3V0-HE3-08
Zener Diode, 3V V(Z), 5%, 0.2W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: BZX384C3V0-HE3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3V, 0.2W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3V, 0.2W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX384C3V0-HE3-0 8 can be used for catalog matching and distributor lookup.

Zener Diode, 3V V(Z), 5%, 0.2W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: BZX384C3V0-HE3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3V, 0.2W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3V, 0.2W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX384C3V0-HE3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZX384C3V0-HE3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZX384C3V0-HE3-08
Discrete Semiconductor Products - Diodes - Zener BZX384C3V0-HE3-08
DIODE ZENER 3V 200MW SOD323

DIODE ZENER 3V 200MW SOD323

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
BZX384C3V0-HE3-08
Zener Diodes BZX384C3V0-HE3-08
Zener Diodes 3.0 Volt 0.2W 5% AUTO

Zener Diodes 3.0 Volt 0.2W 5% AUTO

Buy Now Datasheet
Single Zener Diodes - BZX384C3V0-HE3-08 - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
BZX384C3V0-HE3-08
Single Zener Diodes BZX384C3V0-HE3-08
DIODE ZENER 3V 200MW SOD323

DIODE ZENER 3V 200MW SOD323

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 960512-BZX384C3V0-HE3-08 112-BZX384C3V0-HE3-08TR-ND 287-BZX384C3V0-HE3-08 BZX384C3V0-HE3-08 BZX384C3V0-HE3-08 BZX384C3V0-HE3-08
Product Name Discrete Semiconductor Products - Diodes - Zener - Single Single Zener Diodes 3V 0.2W Zener Diode Discrete Semiconductor Products - Diodes - Zener Zener Diodes Single Zener Diodes
Package SOD-323; SC-76, SOD-323 Tape and Reel SOD-323; SOD-323 SOD-323; SOD-323-2 SOD-323; SC-76, SOD-323; SC-76
VZ 3 volts 3 volts 3 volts 3 volts
ZZT 95 ohms 95 ohms 95 ohms 95 ohms
IR 0.0100 mA 10 mA 0.0100 mA
Unlock Full Specs
to access all available technical data