Zener Diode, 3V V(Z), 5%, 0.2W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: BZX384C3V0-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3V, 0.2W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3V, 0.2W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX384C3V0-E3-08
Zener Diode 3V 200mW ±5% Surface Mount SOD-323
Zener Diode 3V 200mW ±5% Surface Mount SOD-323
Zener Diode 3V 200mW ±5% Surface Mount SOD-323
Zener Diodes 3.0 Volt 0.2W 5%
DIODE ZENER 3V 200MW SOD323
| ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 287-BZX384C3V0-E3-08 | 112-BZX384C3V0-E3-08TR-ND | BZX384C3V0-E3-08 | BZX384C3V0-E3-08 |
| Product Name | 3V 0.2W Zener Diode | Single Zener Diodes | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Package | Tape and Reel | SOD-323; SOD-323-2 | SOD-323; SOD-323 | |
| RoHS Compliant | RoHS | |||
| VZ | 3 volts | 3 volts | ||
| ZZT | 95 ohms | 95 ohms |