Vishay Precision Group 39V 0.2W Zener Diode BZX384C39-E3-08

Description
Zener Diode, 39V V(Z), 5%, 0.2W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: BZX384C39-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 39V, 0.2W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 39V, 0.2W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX384C39-E3-08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Zener Diode, 39V V(Z), 5%, 0.2W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: BZX384C39-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 39V, 0.2W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 39V, 0.2W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX384C39-E3-08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
39V 0.2W Zener Diode - 287-BZX384C39-E3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
39V 0.2W Zener Diode
287-BZX384C39-E3-08
39V 0.2W Zener Diode 287-BZX384C39-E3-08
Zener Diode, 39V V(Z), 5%, 0.2W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: BZX384C39-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 39V, 0.2W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 39V, 0.2W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX384C39-E3-08 can be used for catalog matching and distributor lookup.

Zener Diode, 39V V(Z), 5%, 0.2W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: BZX384C39-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 39V, 0.2W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 39V, 0.2W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX384C39-E3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - BZX384C39-E3-08 - 865281-BZX384C39-E3-08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZX384C39-E3-08
865281-BZX384C39-E3-08
Diodes - Zener - Single - BZX384C39-E3-08 865281-BZX384C39-E3-08
Manufacturer: Vishay Win Source Part Number: 865281-BZX384C39-E3- 08 Operating Temperature Range: -55°C ~ 150°C Features: Zener Diode 39 V 200 mW ±5% Surface Mount SOD-323 Package: SC-76, SOD-323 Package: Reel - TR Mounting: Surface Mount Family Name: BZX384C39 Categories: Discrete Semiconductor Products Case / Package: SOD-323 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: BZX384C39-E3-08GIDKR , BZX384C39-E3-08-ND, BZX384C39-E3-08GICT, BZX384C39-E3-08GITR

Manufacturer: Vishay
Win Source Part Number: 865281-BZX384C39-E3-08
Operating Temperature Range: -55°C ~ 150°C
Features: Zener Diode 39 V 200 mW ±5% Surface Mount SOD-323
Package: SC-76, SOD-323
Package: Reel - TR
Mounting: Surface Mount
Family Name: BZX384C39
Categories: Discrete Semiconductor Products
Case / Package: SOD-323
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: BZX384C39-E3-08GIDKR, BZX384C39-E3-08-ND, BZX384C39-E3-08GICT, BZX384C39-E3-08GITR

Buy Now Datasheet
Single Zener Diodes - BZX384C39-E3-08GITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX384C39-E3-08GITR-ND
Single Zener Diodes BZX384C39-E3-08GITR-ND
Zener Diode 39V 200mW ±5% Surface Mount SOD-323

Zener Diode 39V 200mW ±5% Surface Mount SOD-323

Buy Now Datasheet
Single Zener Diodes - BZX384C39-E3-08GIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX384C39-E3-08GIDKR-ND
Single Zener Diodes BZX384C39-E3-08GIDKR-ND
Zener Diode 39V 200mW ±5% Surface Mount SOD-323

Zener Diode 39V 200mW ±5% Surface Mount SOD-323

Buy Now Datasheet
Single Zener Diodes - BZX384C39-E3-08GICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX384C39-E3-08GICT-ND
Single Zener Diodes BZX384C39-E3-08GICT-ND
Zener Diode 39V 200mW ±5% Surface Mount SOD-323

Zener Diode 39V 200mW ±5% Surface Mount SOD-323

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZX384C39-E3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZX384C39-E3-08
Discrete Semiconductor Products - Diodes - Zener BZX384C39-E3-08
DIODE ZENER 39V 200MW SOD323

DIODE ZENER 39V 200MW SOD323

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
BZX384C39-E3-08
Zener Diodes BZX384C39-E3-08
Zener Diodes 39 Volt 0.2W 5%

Zener Diodes 39 Volt 0.2W 5%

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes
Product Number 287-BZX384C39-E3-08 865281-BZX384C39-E3-08 BZX384C39-E3-08GITR-ND BZX384C39-E3-08 BZX384C39-E3-08
Product Name 39V 0.2W Zener Diode Diodes - Zener - Single - BZX384C39-E3-08 Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Package Tape and Reel SOD-323; SOD-323 SOD-323; SOD-323 SOD-323; SOD-323-2
RoHS Compliant RoHS
VZ 39 volts 39 volts
ZZT 130 ohms 130 ohms
Unlock Full Specs
to access all available technical data