Vishay Precision Group Single Zener Diodes BZX384C36-E3-08

Description
Zener Diode 36V 200mW ±5% Surface Mount SOD-323
Request a Quote Datasheet
Description
Zener Diode 36V 200mW ±5% Surface Mount SOD-323
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - BZX384C36-E3-08GITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX384C36-E3-08GITR-ND
Single Zener Diodes BZX384C36-E3-08GITR-ND
Zener Diode 36V 200mW ±5% Surface Mount SOD-323

Zener Diode 36V 200mW ±5% Surface Mount SOD-323

Buy Now Datasheet
Single Zener Diodes - BZX384C36-E3-08GIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX384C36-E3-08GIDKR-ND
Single Zener Diodes BZX384C36-E3-08GIDKR-ND
Zener Diode 36V 200mW ±5% Surface Mount SOD-323

Zener Diode 36V 200mW ±5% Surface Mount SOD-323

Buy Now Datasheet
Single Zener Diodes - BZX384C36-E3-08GICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX384C36-E3-08GICT-ND
Single Zener Diodes BZX384C36-E3-08GICT-ND
Zener Diode 36V 200mW ±5% Surface Mount SOD-323

Zener Diode 36V 200mW ±5% Surface Mount SOD-323

Buy Now Datasheet
36V 0.2W Zener Diode - 287-BZX384C36-E3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
36V 0.2W Zener Diode
287-BZX384C36-E3-08
36V 0.2W Zener Diode 287-BZX384C36-E3-08
Zener Diode, 36V V(Z), 5%, 0.2W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: BZX384C36-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 36V, 0.2W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 36V, 0.2W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX384C36-E3-08 can be used for catalog matching and distributor lookup.

Zener Diode, 36V V(Z), 5%, 0.2W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: BZX384C36-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 36V, 0.2W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 36V, 0.2W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX384C36-E3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single - 963254-BZX384C36-E3-08 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
963254-BZX384C36-E3-08
Discrete Semiconductor Products - Diodes - Zener - Single 963254-BZX384C36-E3-08
Win Source Part Number: 963254-BZX384C36-E3- 08 Category: Discrete Semiconductor Products>Diodes - Zener - Single Series: BZX384 Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±5% Power - Max: 200 mW Current - Reverse Leakage @ Vr: 50 nA @ 25.2 V Voltage - Zener (Nom) (Vz): 36 V Impedance (Max) (Zzt): 90 Ohms Package / Case: SC-76, SOD-323 Supplier Device Package: SOD-323 Temperature Range - Operating: -55°C ~ 150°C Alternative Parts (Cross-Reference): BZX384C27-E3-08; BZX384C27-HE3-18; BZX384C39-E3-08; MMSZ5258BS-7-F; MMSZ5259BS-7-F; MMSZ5256BS-7-FBZX384 C36E308; ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Vishay General Semiconductor - Diodes Division Other Names: BZX384C36-E3-08GITR, BZX384C36-E3-08GICT, BZX384C36-E3-08GIDKR ,BZX384C36-E3-08-ND Base Product Number: BZX384C36

Win Source Part Number: 963254-BZX384C36-E3-08
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Series: BZX384
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±5%
Power - Max: 200 mW
Current - Reverse Leakage @ Vr: 50 nA @ 25.2 V
Voltage - Zener (Nom) (Vz): 36 V
Impedance (Max) (Zzt): 90 Ohms
Package / Case: SC-76, SOD-323
Supplier Device Package: SOD-323
Temperature Range - Operating: -55°C ~ 150°C
Alternative Parts (Cross-Reference): BZX384C27-E3-08; BZX384C27-HE3-18; BZX384C39-E3-08; MMSZ5258BS-7-F; MMSZ5259BS-7-F; MMSZ5256BS-7-FBZX384C36E308;
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: BZX384C36-E3-08GITR,BZX384C36-E3-08GICT,BZX384C36-E3-08GIDKR,BZX384C36-E3-08-ND
Base Product Number: BZX384C36

Buy Now Datasheet
Single Zener Diodes - BZX384C36-E3-08 - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
BZX384C36-E3-08
Single Zener Diodes BZX384C36-E3-08
DIODE ZENER 36V 200MW SOD323

DIODE ZENER 36V 200MW SOD323

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
BZX384C36-E3-08
Zener Diodes BZX384C36-E3-08
Zener Diodes 36 Volt 0.2W 5%

Zener Diodes 36 Volt 0.2W 5%

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZX384C36-E3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZX384C36-E3-08
Discrete Semiconductor Products - Diodes - Zener BZX384C36-E3-08
DIODE ZENER 36V 200MW SOD323

DIODE ZENER 36V 200MW SOD323

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number BZX384C36-E3-08GITR-ND 287-BZX384C36-E3-08 963254-BZX384C36-E3-08 BZX384C36-E3-08 BZX384C36-E3-08 BZX384C36-E3-08
Product Name Single Zener Diodes 36V 0.2W Zener Diode Discrete Semiconductor Products - Diodes - Zener - Single Single Zener Diodes Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Tape and Reel SOD-323; SC-76, SOD-323 SOD-323; SC-76, SOD-323; SC-76 SOD-323; SOD-323-2 SOD-323; SOD-323
RoHS Compliant RoHS
VZ 36 volts 36 volts 36 volts 36 volts
Unlock Full Specs
to access all available technical data