Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1138320-BZX384C33-V-
Impedance: 80 Ω
Power Dissipation: 200 mW
Voltage Tolerance: 5 %
Zener Voltage: 33 V
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -65 °C
Element Configuration: Single
Max Reverse Leakage Current: 50 nA
Max Power Dissipation: 200 mW
Max Operating Temperature: 150 °C
| Win Source Electronics | |
|---|---|
| Product Category | Zener Diodes |
| Product Number | 1138320-BZX384C33-V-GS08 |
| Product Name | Custom Parts - Custom Parts (B - D) - BZX384C33-V-GS08 |
| RoHS Compliant | RoHS |