Zener Diodes 33 Volt 0.2W 5% AUTO
DIODE ZENER 33V 200MW SOD323
| VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Zener Diodes | Zener Diodes |
| Product Number | BZX384C33-HE3-18 | BZX384C33-HE3-18 |
| Product Name | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Package | SOD-323; SOD-323-2 | SOD-323; SOD-323 |
| Life Cycle Stage | Active | |
| VZ | 33 volts |