DIODE ZENER 33V 200MW SOD323
DIODE ZENER 33V 200MW SOD323
Zener Diode 33V 200mW ±5% Surface Mount SOD-323
DIODE ZENER 33V 200MW SOD323
Zener Diodes 33 Volt 0.2W 5%
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 112-BZX384C33-E3-08DKR-ND | BZX384C33-E3-08 | BZX384C33-E3-08 |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Life Cycle Stage | Active | ||
| Package | SOD-323; SOD-323 | SOD-323; SOD-323-2 |