Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 968344-BZX384C30-V-G
Contact Plating: Tin
Impedance: 80 Ω
Power Dissipation: 200 mW
Voltage Tolerance: 5 %
Zener Voltage: 30 V
Categories: Diodes - Zener - Single
Popularity: Low
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -65 °C
Element Configuration: Single
Max Reverse Leakage Current: 50 nA
Max Power Dissipation: 200 mW
Test Current: 2 mA
Zener Diodes 30 Volt 0.2W 5% Product overview: BZX384C30-V-GS18 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 0.2W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 0.2W, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-BZX384C30-V-GS18
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Zener Diodes | Zener Diodes |
| Product Number | 968344-BZX384C30-V-GS18 | 295-BZX384C30-V-GS18 |
| Product Name | Diodes - Zener - Single - BZX384C30-V-GS18 | 0.2W Zener Diode |
| RoHS Compliant | RoHS | RoHS |
| VZ | 30 volts | 30 volts |
| PD | 200 milliwatts | 200 milliwatts |