Vishay Intertechnology, Inc. Discrete Semiconductor Products BZX384C2V7-GS08

Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 238784-BZX384C2V7-GS 08 Category: Discrete Semiconductor Products Family: Diodes - Zener - Single Family Name: BZX384C2V7 Alternative Parts (Cross-Reference): BZT52C2V7S-13; BZT52C2V7S; BZT52C2V7S-7; Introduction Date: June 15, 2000 ECCN: EAR99 Estimated EOL Date: Not Applicable Halogen Free: Not Compliant Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 238784-BZX384C2V7-GS 08 Category: Discrete Semiconductor Products Family: Diodes - Zener - Single Family Name: BZX384C2V7 Alternative Parts (Cross-Reference): BZT52C2V7S-13; BZT52C2V7S; BZT52C2V7S-7; Introduction Date: June 15, 2000 ECCN: EAR99 Estimated EOL Date: Not Applicable Halogen Free: Not Compliant Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 238784-BZX384C2V7-GS08 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
238784-BZX384C2V7-GS08
Discrete Semiconductor Products 238784-BZX384C2V7-GS08
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 238784-BZX384C2V7-GS 08 Category: Discrete Semiconductor Products Family: Diodes - Zener - Single Family Name: BZX384C2V7 Alternative Parts (Cross-Reference): BZT52C2V7S-13; BZT52C2V7S; BZT52C2V7S-7; Introduction Date: June 15, 2000 ECCN: EAR99 Estimated EOL Date: Not Applicable Halogen Free: Not Compliant Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 238784-BZX384C2V7-GS08
Category: Discrete Semiconductor Products
Family: Diodes - Zener - Single
Family Name: BZX384C2V7
Alternative Parts (Cross-Reference): BZT52C2V7S-13; BZT52C2V7S; BZT52C2V7S-7;
Introduction Date: June 15, 2000
ECCN: EAR99
Estimated EOL Date: Not Applicable
Halogen Free: Not Compliant
Popularity: Low
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Sufficient

Buy Now
2.7V 0.2W Zener Diode - 295-BZX384C2V7-GS08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.7V 0.2W Zener Diode
295-BZX384C2V7-GS08
2.7V 0.2W Zener Diode 295-BZX384C2V7-GS08
Zener Diode, 2.7V V(Z), 5%, 0.2W, Silicon, Unidirectional, PLASTIC PACKAGE-2 Product overview: BZX384C2V7-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 2.7V, 0.2W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 2.7V, 0.2W, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-BZX384C2V7-GS08 can be used for catalog matching and distributor lookup.

Zener Diode, 2.7V V(Z), 5%, 0.2W, Silicon, Unidirectional, PLASTIC PACKAGE-2 Product overview: BZX384C2V7-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 2.7V, 0.2W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 2.7V, 0.2W, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-BZX384C2V7-GS08 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Zener Diodes Zener Diodes
Product Number 238784-BZX384C2V7-GS08 295-BZX384C2V7-GS08
Product Name Discrete Semiconductor Products 2.7V 0.2W Zener Diode
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1690677 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; Sod-123
Pin Count 2
RoHS Compliant RoHS
View Details
Voltage regulator diodes - BZT52H-B16-QX - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
3 suppliers
ZENER DIODE - 699-1N5361B - Utmel Electronic Limited
Rochester Electronics
Specs
Life Cycle Stage Obsolete
Package T-18, Axial
RoHS Compliant RoHS
View Details